The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

VS-12CTQ045PBF

Part No VS-12CTQ045PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V TO220AB
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
Pricing & Ordering $0.255 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
145+
$0.3500
$50.750
350+
$0.2870
$100.450
540+
$0.2780
$150.120
745+
$0.2690
$200.405
965+
$0.2600
$250.900
1,290+
$0.2330
$300.570
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,320 pieces
MOQ: 145 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 6A
Voltage - Forward (Vf) (Max) @ If 600mV @ 6A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 800μA @ 45V
Operating Temperature - Junction -55°C to 175°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1001365-VS-12CTQ045PBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Quantity per package 50
Alternative Parts
(Cross-Reference)
USD640C;  USD645C; MBR1545CT C0G; 

Description

The Vishay 1001365-VS-12CTQ045PBF is a common cathode through-hole Schottky diode that comes in a tube/rail packaging. It has a maximum DC reverse voltage of 45V and an average rectified current of 6A. The forward voltage at 6A is 600mV, and the current leakage at 45V is 800μA. This diode operates at a junction temperature of -55°C to 175°C and is ideal for use in discrete semiconductor products. It comes in a TO-220AB case/package and has a fast recovery speed of 200mA (Io). This product has a high popularity and a 52% fake threat in the open market. The supply and demand status is balanced, and each package contains 50 units.