Search
Filters

VS-12CWQ10FNTRRPBF

DIODE ARRAY SCHOTTKY 100V DPAK
Manufacturer: Vishay
rohs
Availability: 4,953 In Stock
The VS-12CWQ10FNTRRPBF, designed by Vishay , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 100V and 800mV @ 6A ,respectively. The average value of the forward current is 6A. Its reverse leakage current is typically 1mA @ 100V. The device is offered in D-PAK (TO-252AA) Reel - TR and is specified over the -55°C to 150°C.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 6A
Voltage - Forward (Vf) (Max) @ If 800mV @ 6A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 100V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package D-PAK (TO-252AA)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1001377-VS-12CWQ10FNTRRPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 6A
Voltage - Forward (Vf) (Max) @ If 800mV @ 6A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 100V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package D-PAK (TO-252AA)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1001377-VS-12CWQ10FNTRRPBF
VS-12CWQ10FNTRRPBF Price

VS-12CWQ10FNTRRPBF Datasheet
VS-12CWQ10FNTRRPBF Application

VS-12CWQ10FNTRRPBF Replacement
VS-12CWQ10FNTRRPBF Pdf

VS-12CWQ10FNTRRPBF Pinout
VS-12CWQ10FNTRRPBF Image

VS-12CWQ10FNTRRPBF Picture
VS-12CWQ10FNTRRPBF In Stock

VS-12CWQ10FNTRRPBF Distributor
VS-12CWQ10FNTRRPBF Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.2V 0.5A TO252-5
14176
IGBT 300V 70A 160W TO247AC
35
Silicon NPN Power Transistor
10
IC BCM55524 EPON OLT ASIC LEAD F
20
IC REG LDO -15V 1.5A TO220AB
49
60V N-Channel MOSFET
1284
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
351