Search
Filters

VS-15EWX06FNTR-M3

Part No : VS-15EWX06FNTR-M3
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 15A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,510 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 3.2V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 22ns
Current - Reverse Leakage @ Vr 200μA @ 600V
Mounting SMD (SMT)
Case / Package D-PAK (TO-252AA)
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1006336-VS-15EWX06FNTR-M3
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The Vishay VS-15EWX06FNTR-M3 is a Standard diodes, encapsulated in D-PAK (TO-252AA) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 3.2V @ 15A, separately. The highest operating temperature of the VS-15EWX06FNTR-M3 is -65°C to 175°C. It can deliver 15A average rectified current and 200μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 3.2V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 22ns
Current - Reverse Leakage @ Vr 200μA @ 600V
Mounting SMD (SMT)
Case / Package D-PAK (TO-252AA)
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1006336-VS-15EWX06FNTR-M3
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VS-15EWX06FNTR-M3
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
VS-15EWX06FNTR-M3 Price

VS-15EWX06FNTR-M3 Datasheet
VS-15EWX06FNTR-M3 Application

VS-15EWX06FNTR-M3 Replacement
VS-15EWX06FNTR-M3 Pdf

VS-15EWX06FNTR-M3 Pinout
VS-15EWX06FNTR-M3 Image

VS-15EWX06FNTR-M3 Picture
VS-15EWX06FNTR-M3 In Stock

VS-15EWX06FNTR-M3 Distributor
VS-15EWX06FNTR-M3 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 14KB FLASH 20QFN
67
High-Side Power Supply
4
TVS DIODE 5VWM 16VC 10MSOP
1250
EMITTER IR 950NM 100MA RADIAL
CAP CER 2000PF 4KV R85 NONSTND
2100
IC LED DRVR RGLTR DIM 700MA 6SON
87

Top Sellers