Search
Filters

VS-20MQ060NPBF

DIODE SCHOTTKY 60V 2A DO214AC
Manufacturer: Vishay
rohs
Availability: 15,000 In Stock
The Vishay VS-20MQ060NPBF is a Schottky diodes, encapsulated in DO-214AC (SMA) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 60V and 780mV @ 2A, separately. The highest operating temperature of the VS-20MQ060NPBF is -55°C to 150°C. It can deliver 2A average rectified current and 50μA @ 600V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 780mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 600V
Capacitance @ Vr, F 31pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1003041-VS-20MQ060NPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 780mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 600V
Capacitance @ Vr, F 31pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1003041-VS-20MQ060NPBF
VS-20MQ060NPBF Price

VS-20MQ060NPBF Datasheet
VS-20MQ060NPBF Application

VS-20MQ060NPBF Replacement
VS-20MQ060NPBF Pdf

VS-20MQ060NPBF Pinout
VS-20MQ060NPBF Image

VS-20MQ060NPBF Picture
VS-20MQ060NPBF In Stock

VS-20MQ060NPBF Distributor
VS-20MQ060NPBF Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
FIXED IND 1.4UH 11A 4.2 MOHM SMD
2000
IC MUX/DEMUX QUAD 2X1 16DIP
3128
6-PIN DIP ZERO-CROSS OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
2000