Search
Filters

VS-20MQ060NTRPBF

Part No :
VS-20MQ060NTRPBF
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 60V 2A DO214AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 7,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 780mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Capacitance @ Vr, F 31pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1003042-VS-20MQ060NTRPBF
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Quantity per package 7,500
The Vishay VS-20MQ060NTRPBF is a Schottky diodes, encapsulated in DO-214AC (SMA) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 60V and 780mV @ 2A, separately. The highest operating temperature of the VS-20MQ060NTRPBF is -55°C to 150°C. It can deliver 2A average rectified current and 500μA @ 60V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 780mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Capacitance @ Vr, F 31pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1003042-VS-20MQ060NTRPBF
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Quantity per package 7,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VS-20MQ060NTRPBF
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
VS-20MQ060NTRPBF Price

VS-20MQ060NTRPBF Datasheet
VS-20MQ060NTRPBF Application

VS-20MQ060NTRPBF Replacement
VS-20MQ060NTRPBF Pdf

VS-20MQ060NTRPBF Pinout
VS-20MQ060NTRPBF Image

VS-20MQ060NTRPBF Picture
VS-20MQ060NTRPBF In Stock

VS-20MQ060NTRPBF Distributor
VS-20MQ060NTRPBF Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
RoHS Compliant
1907
60V Fault Protected RS485/RS422 Transceivers
1000
High Performance E2CMOS PLD Generic Array Logic
40
DIODE GEN PURP 200V 1A DO214AC
360
IC GAS GAUGE W/TRACK IMP 38TSSOP
87

Top Sellers