Search
Filters

VS-40EPF10PBF

Part No : VS-40EPF10PBF
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1KV 40A TO247AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,279 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Max) @ If 1.4V @ 40A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 450ns
Current - Reverse Leakage @ Vr 100μA @ 1000V
Mounting Through Hole
Case / Package TO-247AC Modified
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1005429-VS-40EPF10PBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The Vishay VS-40EPF10PBF is a Standard diodes, encapsulated in TO-247AC Modified Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V and 1.4V @ 40A, separately. The highest operating temperature of the VS-40EPF10PBF is -40°C to 150°C. It can deliver 40A average rectified current and 100μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Max) @ If 1.4V @ 40A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 450ns
Current - Reverse Leakage @ Vr 100μA @ 1000V
Mounting Through Hole
Case / Package TO-247AC Modified
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1005429-VS-40EPF10PBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VS-40EPF10PBF
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
VS-40EPF10PBF Price

VS-40EPF10PBF Datasheet
VS-40EPF10PBF Application

VS-40EPF10PBF Replacement
VS-40EPF10PBF Pdf

VS-40EPF10PBF Pinout
VS-40EPF10PBF Image

VS-40EPF10PBF Picture
VS-40EPF10PBF In Stock

VS-40EPF10PBF Distributor
VS-40EPF10PBF Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
60mW, Capfree, Stereo Headphone Amplifier | IC AMP STEREO 60MW 12-TQFN
95
IC BIAS PWR SUP FOR LCD 28VQFN
259
CAP FILM 5.6UF 10% 250VDC RADIAL / Cap Film 5.6uF 250V PET 10% (31 X 12.5 X 21.5mm) Radial 27.5mm 125°C
6
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
172
IC TXRX CAN 14BIT 27V 14-SOIC
113
IC 4.13V O-D 15% SOT23-3
240

Top Sellers