Search
Filters

VS-40L40CW-N3

Part No :
VS-40L40CW-N3
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY SCHOTTKY 40V TO247AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,700 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 530mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1.5mA @ 40V
Operating Temperature - Junction -55°C to 150°C
Mounting Through Hole
Case / Package TO-247AC
Win Source Part Number 1005445-VS-40L40CW-N3
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Quantity per package 500
The VS-40L40CW-N3, designed by Vishay , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 40V and 530mV @ 20A ,respectively. The average value of the forward current is 20A. Its reverse leakage current is typically 1.5mA @ 40V. The device is offered in TO-247AC Tube/Rail and is specified over the -55°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 530mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1.5mA @ 40V
Operating Temperature - Junction -55°C to 150°C
Mounting Through Hole
Case / Package TO-247AC
Win Source Part Number 1005445-VS-40L40CW-N3
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Quantity per package 500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VS-40L40CW-N3
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
VS-40L40CW-N3 Price

VS-40L40CW-N3 Datasheet
VS-40L40CW-N3 Application

VS-40L40CW-N3 Replacement
VS-40L40CW-N3 Pdf

VS-40L40CW-N3 Pinout
VS-40L40CW-N3 Image

VS-40L40CW-N3 Picture
VS-40L40CW-N3 In Stock

VS-40L40CW-N3 Distributor
VS-40L40CW-N3 Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC CPLD 256MC 10NS 256FBGA
7
IC REG LDO 9V 0.1A TO92
101
500ksps, 12-Bit ADCs with Track/Hold And Refrence | IC ADC 12BIT SAR 24DIP
FUSE BOARD MOUNT 2A 250VAC AXIAL / 263 Series, PICO® II 250 Volt, Very Fast-Acting Fuse
600
128K x 8 HIGH-SPEED CMOS STATIC RAM 3.3V REVOLUTIONARY PINOUT | IC SRAM 1M PARALLEL 32SOJ
15

Top Sellers