Search
Filters

VS-60CPU06-N3

Part No : VS-60CPU06-N3
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 600V 30A TO247AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,556 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.65V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 42ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package TO-247AC
Win Source Part Number 1006575-VS-60CPU06-N3
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
The VS-60CPU06-N3, designed by Vishay , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 600V and 1.65V @ 30A ,respectively. The average value of the forward current is 30A. Its reverse leakage current is typically 50μA @ 600V. The device is offered in TO-247AC Tube/Rail and is specified over the -65°C to 175°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.65V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 42ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package TO-247AC
Win Source Part Number 1006575-VS-60CPU06-N3
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VS-60CPU06-N3
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
VS-60CPU06-N3 Price

VS-60CPU06-N3 Datasheet
VS-60CPU06-N3 Application

VS-60CPU06-N3 Replacement
VS-60CPU06-N3 Pdf

VS-60CPU06-N3 Pinout
VS-60CPU06-N3 Image

VS-60CPU06-N3 Picture
VS-60CPU06-N3 In Stock

VS-60CPU06-N3 Distributor
VS-60CPU06-N3 Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
High-Current Complementary Silicon Transistors
8
Power MOSFET
3250
Surface Mount Type | CAP ALUM POLY 1000UF 20% 16V SMD
2460
IC REG LDO 2V 0.3A SC59R
5911
350mW Audio Power Amplifier with Shutdown Mode
24
CONN MICRO PWR PLUS VERT 2X5PIN
34
CAP CER 0.47UF 250V X7R 1812
1300

Top Sellers