Search
Filters

VS-60EPS12PBF

Part No : VS-60EPS12PBF
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1.2KV 60A TO247AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 1.09V @ 60A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 1200V
Mounting Through Hole
Case / Package TO-247AC Modified
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1006583-VS-60EPS12PBF
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Application Field Used in Automotive, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 1.09V @ 60A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 1200V
Mounting Through Hole
Case / Package TO-247AC Modified
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1006583-VS-60EPS12PBF
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Application Field Used in Automotive, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VS-60EPS12PBF
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
VS-60EPS12PBF Price

VS-60EPS12PBF Datasheet
VS-60EPS12PBF Application

VS-60EPS12PBF Replacement
VS-60EPS12PBF Pdf

VS-60EPS12PBF Pinout
VS-60EPS12PBF Image

VS-60EPS12PBF Picture
VS-60EPS12PBF In Stock

VS-60EPS12PBF Distributor
VS-60EPS12PBF Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
8-Pin, Flash-Based 8-Bit CMOS Microcontrollers
2
SMALL, ENERGY-EFFICIENT, OFF-LIN
1000
IC NETWORK CONTROLLER BGA-388-2
61
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
73
SENSOR TEMP I2C/SMBUS 8MSOP
1
IC EEPROM 8KBIT 2MHZ 8SOP
399

Top Sellers