Search
Filters

VS-60EPU02PBF

Part No : VS-60EPU02PBF
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 60A TO247AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,831 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 1.08V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 50μA @ 200V
Mounting Through Hole
Case / Package TO-247AC Modified
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 1006585-VS-60EPU02PBF
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
The Vishay VS-60EPU02PBF is a Standard diodes, encapsulated in TO-247AC Modified Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1.08V @ 60A, separately. The highest operating temperature of the VS-60EPU02PBF is -55°C to 175°C. It can deliver 60A average rectified current and 50μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 1.08V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 50μA @ 200V
Mounting Through Hole
Case / Package TO-247AC Modified
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 1006585-VS-60EPU02PBF
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VS-60EPU02PBF
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
VS-60EPU02PBF Price

VS-60EPU02PBF Datasheet
VS-60EPU02PBF Application

VS-60EPU02PBF Replacement
VS-60EPU02PBF Pdf

VS-60EPU02PBF Pinout
VS-60EPU02PBF Image

VS-60EPU02PBF Picture
VS-60EPU02PBF In Stock

VS-60EPU02PBF Distributor
VS-60EPU02PBF Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC EEPROM 4KBIT 2MHZ 8TSSOP
298
Quad 16-/14-/12-Bit Rail-to-Rail DACs with I2C Interface
96
IC REG LDO 1.2V 1.5A SOT223-3
241
MOSFET N CH 40V 120A D2PAK
1805
64k Nonvolatile SRAM
25
IC RF TXRX+MCU BLUTOOTH 105LFBGA
112

Top Sellers