Search
Filters

VS-8EWF10STRL-M3

Part No : VS-8EWF10STRL-M3
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE FAST RECOVERY 8A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 270ns
Current - Reverse Leakage @ Vr 100μA @ 1000V
Mounting SMD (SMT)
Case / Package D-PAK (TO-252AA)
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1010548-VS-8EWF10STRL-M3
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The Vishay VS-8EWF10STRL-M3 is a Standard diodes, encapsulated in D-PAK (TO-252AA) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V and 1.3V @ 8A, separately. The highest operating temperature of the VS-8EWF10STRL-M3 is -40°C to 150°C. It can deliver 8A average rectified current and 100μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 270ns
Current - Reverse Leakage @ Vr 100μA @ 1000V
Mounting SMD (SMT)
Case / Package D-PAK (TO-252AA)
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1010548-VS-8EWF10STRL-M3
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VS-8EWF10STRL-M3
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
VS-8EWF10STRL-M3 Price

VS-8EWF10STRL-M3 Datasheet
VS-8EWF10STRL-M3 Application

VS-8EWF10STRL-M3 Replacement
VS-8EWF10STRL-M3 Pdf

VS-8EWF10STRL-M3 Pinout
VS-8EWF10STRL-M3 Image

VS-8EWF10STRL-M3 Picture
VS-8EWF10STRL-M3 In Stock

VS-8EWF10STRL-M3 Distributor
VS-8EWF10STRL-M3 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DIAC 28-36V 2A MINIMELF
9065
3.3V, 2.7Gbps DUAL 2X2 CROSSPOINT SWITCH
48
IC BUFF/DVR NON-INVERT SC70-5
13
TVS DIODE 110VWM 177VC SMB
20
TRIMMER 2K OHM 0.15W SMD
196