Search
Filters

VS-8EWH06FN-M3

Part No : VS-8EWH06FN-M3
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,278 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Bulk
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.4V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1010552-VS-8EWH06FN-M3
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
The Vishay VS-8EWH06FN-M3 is a Standard diodes, encapsulated in D-Pak Bulk package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.4V @ 8A, separately. The highest operating temperature of the VS-8EWH06FN-M3 is -65°C to 175°C. It can deliver 8A average rectified current and 50μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Bulk
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.4V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1010552-VS-8EWH06FN-M3
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VS-8EWH06FN-M3
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
VS-8EWH06FN-M3 Price

VS-8EWH06FN-M3 Datasheet
VS-8EWH06FN-M3 Application

VS-8EWH06FN-M3 Replacement
VS-8EWH06FN-M3 Pdf

VS-8EWH06FN-M3 Pinout
VS-8EWH06FN-M3 Image

VS-8EWH06FN-M3 Picture
VS-8EWH06FN-M3 In Stock

VS-8EWH06FN-M3 Distributor
VS-8EWH06FN-M3 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Automotive P-Channel 60 V (D-S) 175 °C MOSFET
Differential Driver and Receiver Pair with Fail-Safe Receiver Output
270
IC REG LDO 5V 0.5A 8MSOP
233
IC 16BIT 1OF2 MUX/DEMUX 56TSSOP
533
Ceramic transient voltage suppressors
3930
SIDACtor® Device
2000
POT 10K OHM 2W WIREWOUND LINEAR
60
DIODE ZENER 3.3V 250MW SOT23
300

Top Sellers