Search
Filters

VS-8EWS16STRL-M3

Part No : VS-8EWS16STRL-M3
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE RECTIFIER 1600V 8A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 8A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 1600V
Mounting SMD (SMT)
Case / Package D-PAK (TO-252AA)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1010559-VS-8EWS16STRL-M3
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The Vishay VS-8EWS16STRL-M3 is a Standard diodes, encapsulated in D-PAK (TO-252AA) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1600V and 1.1V @ 8A, separately. The highest operating temperature of the VS-8EWS16STRL-M3 is -55°C to 150°C. It can deliver 8A average rectified current and 50μA @ 1600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 8A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 1600V
Mounting SMD (SMT)
Case / Package D-PAK (TO-252AA)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1010559-VS-8EWS16STRL-M3
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VS-8EWS16STRL-M3
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
VS-8EWS16STRL-M3 Price

VS-8EWS16STRL-M3 Datasheet
VS-8EWS16STRL-M3 Application

VS-8EWS16STRL-M3 Replacement
VS-8EWS16STRL-M3 Pdf

VS-8EWS16STRL-M3 Pinout
VS-8EWS16STRL-M3 Image

VS-8EWS16STRL-M3 Picture
VS-8EWS16STRL-M3 In Stock

VS-8EWS16STRL-M3 Distributor
VS-8EWS16STRL-M3 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC DAC 14-BIT 400 MSPS 48-HTQFP
1
TRANS NPN 60V 0.5A SC70-3
207
MOSFET P-CH 20V 8.4A 1212-8
239
HIGH-SPEED 1K x 8 DUAL-PORT STATIC RAM
1926
IC TXRX RS485/422 10MBPS 8SOIC
370
TVS DIODE 48VWM 77.4VC SMC
4373
IC EEPROM 256KBIT 250NS 28TSOP
306
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONV CTRL 8-SOIC
28

Top Sellers