The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

VS-HFA16PA120CPBF

Part No VS-HFA16PA120CPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 1200V 8A TO247AC / Diode Switching 16A 3-Pin(3+Tab) TO-247AC Tube
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Series HEXFRED
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) (per Diode) 8A (DC)
Voltage - Forward (Vf) (Maximum) @ If 3.3V @ 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 10μA @ 1200V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247AC
Win Source Part Number 775990-VS-HFA16PA120CPBF
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Family Name VS-HFA16PA120C
Introduction Date March 27, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
ISL9K18120G3;  SF2005PT C0G;  ISL9K18120G3_Q; HER1601PT C0; 

Description

The Vishay Semiconductor Diodes Division 775990-VS-HFA16PA120CPBF is a HEXFRED diode with a maximum forward voltage of 3.3V at 8A and a maximum reverse voltage of 1200V. It has a fast recovery speed of 200mA (Io) and a reverse recovery time of 95ns. This component is active and has a medium popularity with a fake threat of 66% in the open market. The supply and demand status is limited, and it comes in a tube packaging. It is suitable for various applications that require high-performance and high-reliability.