Search
Filters

VSMY98545

Part No :
VSMY98545
Manufacturer :
Catalog :
Infrared,UV,Visible Emitters
Description :
High Power Infrared Emitting Diode, 850 nm,Surface Emitter Technology
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Optoelectronics
Manufacturer Vishay Semiconductor Opto Division
Series SurfLight
Packaging Reel - TR
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 1A
Radiant Intensity (Ie) Min @ If 230mW/sr @ 1A
Wavelength 850nm
Voltage - Forward (Vf) (Typ) 1.8V
Viewing Angle 90°
Orientation Top View
Operating Temperature Range -40°C ~ 95°C (TA)
Mounting SMD
Package 3-SMD, No Lead
Win Source Part Number 1279890-VSMY98545
Manufacturer Homepage www.vishay.com
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Family Name VSMY98545
Introduction Date December 09, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SFH 4716S -BA;  SFH4715S - DA;  SFH4715S - CB; 
The VSMY98545 uses a 42mil x 42mil transmitter chip with junction to pin thermal resistance of 10K / W, drive current up to 1A and pulse current up to 5A.?The transmitter integrated lens supports a ± 45 ° half-power angle and delivers ultra-high luminous intensities of 350mW / sr and 1600mW / sr at 1A and 5A (pulse) currents, more than twice the luminous intensity of non-lens devices.?With an extremely high drive current and an optical power of 660mW at 1A, the VSMY98545 can replace multiple standard SMD devices, enabling designers to reduce component count and improve performance in a wide variety of applications.?Launchers are ideal for infrared lighting in CCTV, gaming and road toll systems, and long distance ranging applications such as wake-up in office equipment by detecting the presence or absence of people.?
Products specifications
ECAD Module
Categories Optoelectronics
Manufacturer Vishay Semiconductor Opto Division
Series SurfLight
Packaging Reel - TR
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 1A
Radiant Intensity (Ie) Min @ If 230mW/sr @ 1A
Wavelength 850nm
Voltage - Forward (Vf) (Typ) 1.8V
Viewing Angle 90°
Orientation Top View
Operating Temperature Range -40°C ~ 95°C (TA)
Mounting SMD
Package 3-SMD, No Lead
Win Source Part Number 1279890-VSMY98545
Manufacturer Homepage www.vishay.com
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Family Name VSMY98545
Introduction Date December 09, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SFH 4716S -BA;  SFH4715S - DA;  SFH4715S - CB; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VSMY98545
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
VSMY98545 Price

VSMY98545 Datasheet
VSMY98545 Application

VSMY98545 Replacement
VSMY98545 Pdf

VSMY98545 Pinout
VSMY98545 Image

VSMY98545 Picture
VSMY98545 In Stock

VSMY98545 Distributor
VSMY98545 Infrared,UV,Visible Emitters

Image
Mfr.Part No
Description
Stock
Single-Supply, 150MHz, 16-Bit Accurate, Ultra-Low Distortion Op Amps | IC OPAMP VFB 2 CIRCUIT 8UMAX
210
IC VIDEO SIGNAL SWITCHER SOP
3

Top Sellers