The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAC223A6,127

Part No MAC223A6,127
Manufacturer WeEn Semiconductors
Catalog Triacs
Description TRIAC 400V 230A 3-Pin(3+Tab) TO-220AB Rail / TRIAC 400V 25A TO220AB
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
Pricing & Ordering $6.132 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$9.8790
$59.274
13+
$8.1060
$105.378
20+
$7.8530
$157.060
27+
$7.5990
$205.173
35+
$7.3460
$257.110
46+
$6.5860
$302.956
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,640 pieces
MOQ: 6 pcs
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
Categories Discrete Semiconductor Products
Manufacturer WeEn Semiconductors
Packaging Tube
Triac Type Standard
Voltage - Off State 400V
Current - On State (It (RMS)) (Maximum) 25A
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 190A, 230A
Current - Gate Trigger (Igt) (Maximum) 50mA
Current - Hold (Ih) (Maximum) 30mA
Configuration Single
Operating Temperature Range 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 785182-MAC223A6,127
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
Family Name MAC223A6
Introduction Date August 05, 2015
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
FT1611DH00TU; FT2514DH00TU; CTB16400C; CTB16400CW; 

Description

The MAC223A6,127 is a standard triac type electronic component manufactured by WeEn Semiconductors. It is a single configuration product with a voltage-off state of 400V and a current-non rep. surge of 190A, 230A at 50, 60Hz (Itsm). The product is packaged in a TO-220-3 and has a current-on state (It (RMS)) (Maximum) of 25A. It has a voltage gate trigger (Vgt) (Maximum) of 1.5V and a current gate trigger (Igt) (Maximum) of 50mA. The current hold (Ih) (Maximum) is 30mA. The product is introduced on August 05, 2015, and the estimated EOL date is 2028. The popularity of the product is medium. The fake threat in the open market is 60 pct. The supply and demand status of the product is balance. The product comes in a package of 1k pcs.