Search
Filters

W25Q64FVTCIG

Part No : W25Q64FVTCIG
Manufacturer : Winbond Electronics
Catalog : Memory
Description : IC FLASH 64MBIT 104MHZ TFBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
75+
€0.681
€51.063
170+
€0.576
€97.899
260+
€0.559
€145.220
360+
€0.541
€194.834
460+
€0.524
€240.981
615+
€0.472
€290.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,800 pieces can ship immediately
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Winbond Electronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mb (8M x 8)
Max Frequency 104MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-TFBGA (6x8)
Win Source Part Number 1117816-W25Q64FVTCIG
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
The W25Q64FVTCIG, categoried into Memory classification, is manufactured on Winbond Electronics, supplied in a 24-TFBGA (6x8). The W25Q64FVTCIG is a 64Mb (8M x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Winbond Electronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mb (8M x 8)
Max Frequency 104MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-TFBGA (6x8)
Win Source Part Number 1117816-W25Q64FVTCIG
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for W25Q64FVTCIG
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
W25Q64FVTCIG Price

W25Q64FVTCIG Datasheet
W25Q64FVTCIG Application

W25Q64FVTCIG Replacement
W25Q64FVTCIG Pdf

W25Q64FVTCIG Pinout
W25Q64FVTCIG Image

W25Q64FVTCIG Picture
W25Q64FVTCIG In Stock

W25Q64FVTCIG Distributor
W25Q64FVTCIG Memory

Image
Mfr.Part No
Description
Stock
IC DVR/RCVR RS232 DUAL 16DIP
2372
FIXED IND 22UH 1.7A 130 MOHM SMD
600
16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS
91

Top Sellers