Search
Filters

418117270901

Part No :
418117270901
Manufacturer :
Catalog :
DIP Switches
Description :
SWITCH SLIDE DIP SPST 25MA 24V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 379 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Würth Elektronik
Packaging Tube
Circuit SPST
Number of Positions 1
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.189" (4.80mm)
Mounting Style Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Temperature Range - Operating -40°C ~ 85°C
Body Material Polyamide (PA66), Nylon 6/6
Length 0.139" (3.54mm)
Mechanical Life 5,000 Cycles
Electrical Life 2,000 Cycles
Manufacturer Pack Quantity 130
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Win Source Part Number 810502-418117270901
Products specifications
ECAD Module
Manufacturer Würth Elektronik
Packaging Tube
Circuit SPST
Number of Positions 1
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.189" (4.80mm)
Mounting Style Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Temperature Range - Operating -40°C ~ 85°C
Body Material Polyamide (PA66), Nylon 6/6
Length 0.139" (3.54mm)
Mechanical Life 5,000 Cycles
Electrical Life 2,000 Cycles
Manufacturer Pack Quantity 130
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Win Source Part Number 810502-418117270901
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 418117270901
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
418117270901 Price

418117270901 Datasheet
418117270901 Application

418117270901 Replacement
418117270901 Pdf

418117270901 Pinout
418117270901 Image

418117270901 Picture
418117270901 In Stock

418117270901 Distributor
418117270901 DIP Switches

Image
Mfr.Part No
Description
Stock
16/32-Bit RISC Flash Microcontroller | IC MCU 32BIT 288KB FLASH 144LQFP
1359
VFM Step-up DC/DC Converter
800
IC OPAMP VFB 80MHZ RRO 8MSOP
392
IC REGULATOR DDR-II TERM 8-SOIC
637
STRATAXGS LAYER 2 SWITCH (48FE
39

Top Sellers