The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

XC2S100E-6TQG144C

Part No XC2S100E-6TQG144C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 102 I/O 144TQFP / FPGA Spartan®-IIE Family 100K Gates 2700 Cells 357MHz 0.15um Technology 1.8V 144-Pin TQFP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series Spartan-IIE
Part Status Obsolete(EOL)
Number of LABs/CLBs 600
Number of Logic Elements/Cells 2700
Total RAM Bits 40960
Number of I/O 102
Number of Gates 100000
Operating Supply Voltage 1.71 V ~ 1.89 V
Mounting SMD
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 144-LQFP
Manufacturer Package 144-TQFP (20x20)
Win Source Part Number 799576-XC2S100E-6TQG144C
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Family Name XC2S100E
Introduction Date August 27, 2003
ECCN 3A991.d
Country of Origin Philippines, Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
A3P125-FTQG144; A2F060M3E-1TQ144; A3P125-1TQ144; A3P060-TQ144I;  

Description

The Xilinx XC2S100E-6TQG144C is an integrated circuit (IC) that belongs to the Spartan-IIE series. The device is a field programmable gate array (FPGA) that comes in a 144-LQFP package with surface mount technology. It has 102 I/O pins, 600 LABs/CLBs, and 2700 logic elements/cells. The device has a total RAM bit of 40960 and 100000 gates. It operates at a voltage supply of 1.71V to 1.89V and is compatible with a temperature range of 0°C to 85°C (TJ). The device is obsolete and is ROHS compliant. The device is ideal for use in electronic designs that require low power consumption and moderate processing power.