The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

XC3S1000-4FT256I

Part No XC3S1000-4FT256I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 173 I/O 256FTBGA
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
Pricing & Ordering $46.047 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$56.5230
$56.523
3+
$46.3780
$139.134
4+
$44.9290
$179.716
5+
$43.4800
$217.400
6+
$42.0300
$252.180
8+
$37.6820
$301.456
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,750 pieces
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
Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series Spartan-3
Number of LABs/CLBs 1920
Number of Logic Elements/Cells 17280
Total RAM Bits 442368
Number of I/O 173
Number of Gates 1000000
Operating Supply Voltage 1.14 V ~ 1.26 V
Mounting SMD
Operating Temperature Range -40°C ~ 100°C (TJ)
Package 256-LBGA
Manufacturer Package 256-FTBGA (17x17)
Win Source Part Number 721152-XC3S1000-4FT256I
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Family Name XC3S1000
Introduction Date January 05, 1999
ECCN EAR99
Country of Origin Philippines, Republic of Korea, Taiwan
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
A3P600L-1FG256;  A3P600L-FG256;  M1A3P1000L-FGG256Y; 

Description

The Xilinx Inc. XC3S1000-4FT256I is a Spartan-3 series FPGA. It has a total of 1920 LABs/CLBs, 17280 logic elements/cells, and 442368 total RAM bits. It has a voltage supply range of 1.14 V to 1.26 V and 173 I/Os. This device is mounted on a 256-LBGA package and is rated to operate in a temperature range of -40°C to 100°C. It is popular in the market and has a medium fake threat percentage of 44%. Its supply and demand status is limited, and the estimated EOL date is 2022.