Search
Filters

XC4005XL-1TQ144C

Part No : XC4005XL-1TQ144C
Manufacturer : Xilinx Inc.
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 112 I/O 144TQFP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Obsolete(EOL)
Number of LABs/CLBs 196
Number of Logic Elements/Cells 466
Total RAM Bits 6272
Number of I/O 112
Number of Gates 5000
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-TQFP (20x20)
Win Source Part Number 1118738-XC4005XL-1TQ144C
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The XC4005XL-1TQ144C, from Xilinx Inc., is an embedded FPGAs with 196 and 112 I/O. It contains 466 logic cells/elements. The total number of RAM bits is 6272. The XC4005XL-1TQ144C operates with a 3 V to 3.6 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 144-TQFP (20x20) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Obsolete(EOL)
Number of LABs/CLBs 196
Number of Logic Elements/Cells 466
Total RAM Bits 6272
Number of I/O 112
Number of Gates 5000
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-TQFP (20x20)
Win Source Part Number 1118738-XC4005XL-1TQ144C
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XC4005XL-1TQ144C
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
XC4005XL-1TQ144C Price

XC4005XL-1TQ144C Datasheet
XC4005XL-1TQ144C Application

XC4005XL-1TQ144C Replacement
XC4005XL-1TQ144C Pdf

XC4005XL-1TQ144C Pinout
XC4005XL-1TQ144C Image

XC4005XL-1TQ144C Picture
XC4005XL-1TQ144C In Stock

XC4005XL-1TQ144C Distributor
XC4005XL-1TQ144C Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
706
128K x 36, 256K x 18 3.3V Synchronous ZBT SRAMs 2.5V I/O, Burst Counter Pipelined Outputs
IC REG LDO 5V/ADJ 0.25A 16SOIC
73
IC VIDEO SYNC SEPARATOR 8-SOIC
38
32 Channel Voice Echo Canceller
4
High Precision 5 V Reference | IC VREF SERIES 5V 8SOIC
126
FIXED IND 220NH 25A 0.39 MOHM
815
12-BIT 8-CHANNEL SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH I2C™ INTERFACE
213

Top Sellers