The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

XC4085XL-1BG560C

Part No XC4085XL-1BG560C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 448 I/O 560MBGA / FPGA XC4000X Family 85K Gates 7448 Cells 0.35um Technology 3.3V 560-Pin Metal BGA
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
Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series XC4000E/X
Part Status Obsolete(EOL)
Number of LABs/CLBs 3136
Number of Logic Elements/Cells 7448
Total RAM Bits 100352
Number of I/O 448
Number of Gates 85000
Operating Supply Voltage 3 V ~ 3.6 V
Mounting SMD
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 560-LBGA, Metal
Manufacturer Package 560-MBGA (42.5x42.5)
Win Source Part Number 799793-XC4085XL-1BG560C
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
Family Name XC4085XL
Introduction Date February 05, 1999
ECCN 3A991.d
Country of Origin Philippines, Republic of Korea, Taiwan
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
A500K130; XC4085XLA-09BG560C; XC4085XL-1BG560I; 

Description

The XC4085XL-1BG560C is an obsolete Xilinx Inc. integrated circuit (IC) that belongs to the XC4000E/X series. It operates at an ambient temperature range of 0°C to 85°C (TJ) and has a 560-LBGA metal package with SMD mounting. The operating supply voltage for this IC is 3 V to 3.6 V, and it has 448 I/Os and 3136 LABs/CLBs. The XC4085XL-1BG560C has 7448 logic elements/cells and 100352 RAM bits. It has a total of 85000 gates and is known for its medium popularity. The estimated EOL date for this IC is obsolete/end of life, and its supply and demand status is limited. The XC4085XL-1BG560C is a versatile IC that can be used in various applications, including communication systems, digital signal processing, and embedded systems.