The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

XC9536-6PC44C

Part No XC9536-6PC44C
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description 5 ns pin-to-pin logic delays on all pins | IC CPLD 36MC 6NS 44PLCC
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
Manufacturer Xilinx Inc.
Packaging Tube
Status Obsolete
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 6.0ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Logic Elements/Blocks 2
Number of Macrocells 36
Number of Gates 800
The number of I/O 34
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.59x16.59)
Family Part Number XC9536
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1281989-XC9536-6PC44C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited

Description

The XC9536-6PC44C is an electronic component manufactured by Xilinx. It has a medium popularity rating and a limited supply and demand status. The fake threat in the open market is 69%. This integrated circuit has 34 I/Os, 2 logic elements/blocks, and 36 macrocells. It has a programmable type of in-system programmable with a minimum of 10K program/erase cycles. The Win Source Part Number for this product is 1281989-XC9536-6PC44C. It operates in a temperature range of 0°C to 70°C and has a 44-PLCC (16.59x16.59) supplier device package.