Search
Filters

XS1-U8A-64-FB96-C5

Part No : XS1-U8A-64-FB96-C5
Manufacturer : XMOS
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 64KB SRAM 96FBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,380 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer XMOS
Packaging Tray
Status Active
Core Processor XCore
Part Core Size 32-Bit 8-Core
Speed(Frequency) 500MIPS
Number of I/O 38
Program Memory Size 64KB (16K x 32)
Program Memory Type SRAM
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x12b
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 96-FBGA (10x10)
Win Source Part Number 1119682-XS1-U8A-64-FB96-C5
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
The XMOS XS1-U8A-64-FB96-C5, a 32-Bit 8-Core microcontrollers, offers 64KB (16K x 32) of SRAM program memory, with 38 i/o ports. The core processor of the XS1-U8A-64-FB96-C5 is XCore, operated with a 500MIPS reference frequency. The component accepts supply voltages ranging from 3 V to 3.6 V, rated for operation from 0°C to 70°C (TA). The XS1-U8A-64-FB96-C5 comes in 96-FBGA (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer XMOS
Packaging Tray
Status Active
Core Processor XCore
Part Core Size 32-Bit 8-Core
Speed(Frequency) 500MIPS
Number of I/O 38
Program Memory Size 64KB (16K x 32)
Program Memory Type SRAM
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x12b
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 96-FBGA (10x10)
Win Source Part Number 1119682-XS1-U8A-64-FB96-C5
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XS1-U8A-64-FB96-C5
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
XS1-U8A-64-FB96-C5 Price

XS1-U8A-64-FB96-C5 Datasheet
XS1-U8A-64-FB96-C5 Application

XS1-U8A-64-FB96-C5 Replacement
XS1-U8A-64-FB96-C5 Pdf

XS1-U8A-64-FB96-C5 Pinout
XS1-U8A-64-FB96-C5 Image

XS1-U8A-64-FB96-C5 Picture
XS1-U8A-64-FB96-C5 In Stock

XS1-U8A-64-FB96-C5 Distributor
XS1-U8A-64-FB96-C5 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC USB PWR MNGR BATT CHRGR 16QFN
2600
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES
189
Intel IXP42X Product Line of Network Processors and IXC1100 Control Plane Processor
4
256Kx16 bit Dynamic RAM with EDO Page Mode
VARISTOR 1000V 20KA DISC 27.5MM
3
SIDACTOR BI 180V 400A QFN SMD
1000
IC I/O EXPANDER I2C 40B 56TSSOP
1A Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 1A SOT223
320

Top Sellers