Search
Filters

JCA0348S03

Part No : JCA0348S03
Manufacturer : XP Power
Catalog : Power Supplies Board Mount DCDC Converters
Description : DC/DC CONVERTER 3.3V 3W
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 900 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Power Supplies - Board Mount
Manufacturer XP Power
Series JCA
Packaging Tube
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 3.3V
Current - Output (Maximum) 910mA
Power (Watts) 3W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features OCP, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 100°C
Efficiency 73%
Mounting Style Through Hole
Package 24-DIP Module, 7 Leads
Dimension 1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
Win Source Part Number 766585-JCA0348S03
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
XP Power JCA0348S03 is available at WIN SOURCE. Please review product page below for detailed information, including JCA0348S03 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for JCA0348S03 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Power Supplies - Board Mount
Manufacturer XP Power
Series JCA
Packaging Tube
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 3.3V
Current - Output (Maximum) 910mA
Power (Watts) 3W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features OCP, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 100°C
Efficiency 73%
Mounting Style Through Hole
Package 24-DIP Module, 7 Leads
Dimension 1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
Win Source Part Number 766585-JCA0348S03
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for JCA0348S03
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
JCA0348S03 Price

JCA0348S03 Datasheet
JCA0348S03 Application

JCA0348S03 Replacement
JCA0348S03 Pdf

JCA0348S03 Pinout
JCA0348S03 Image

JCA0348S03 Picture
JCA0348S03 In Stock

JCA0348S03 Distributor
JCA0348S03 Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
32K/64Kx18 Low Voltage Deep Sync FIFOs
122
IC BUFFER TRI-ST NON-INV SOT353
850
TRANS NPN 20V 5A TO-92
80
IC MCU 8BIT 384B FLASH SOT23-6
23
DSUB 3W3 F
10
1.5 A Adjustable Output, Positive Voltage Regulator
30
1A LOW DROPOUT LINEAR REGULATOR
1499
SURFACE MOUNTABLE FAST SOFT RECOVERY DIODE
214