Search
Filters

JCM3024D12

Part No :
JCM3024D12
Manufacturer :
Catalog :
Power Supplies Board Mount DCDC Converters
Description :
DC-DC, 30W, DUAL OUTPUT, 2:1, 1X
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11,998 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Power Supplies - Board Mount
Manufacturer XP Power
Series JCM30
Packaging Tube
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 18V
Voltage Input MAX 36V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Maximum) 1.25A, 1.25A
Power (Watts) 30W
Voltage - Isolation 1.6kV (1600V)
Applications ITE (Commercial)
Features Remote On/Off, OVP, SCP
Operating Temperature Range -40°C ~ 100°C
Efficiency 91%
Mounting Style Through Hole
Package 6-DIP Module
Dimension 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.4mm)
Control Features Enable, Active High
Win Source Part Number 784982-JCM3024D12
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
XP Power JCM3024D12 is available at WIN SOURCE. Please review product page below for detailed information, including JCM3024D12 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for JCM3024D12 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Power Supplies - Board Mount
Manufacturer XP Power
Series JCM30
Packaging Tube
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 18V
Voltage Input MAX 36V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Maximum) 1.25A, 1.25A
Power (Watts) 30W
Voltage - Isolation 1.6kV (1600V)
Applications ITE (Commercial)
Features Remote On/Off, OVP, SCP
Operating Temperature Range -40°C ~ 100°C
Efficiency 91%
Mounting Style Through Hole
Package 6-DIP Module
Dimension 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.4mm)
Control Features Enable, Active High
Win Source Part Number 784982-JCM3024D12
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for JCM3024D12
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
JCM3024D12 Price

JCM3024D12 Datasheet
JCM3024D12 Application

JCM3024D12 Replacement
JCM3024D12 Pdf

JCM3024D12 Pinout
JCM3024D12 Image

JCM3024D12 Picture
JCM3024D12 In Stock

JCM3024D12 Distributor
JCM3024D12 Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER | IC RS232 MULTCH DRVR/RCVR 28SSOP
16
200V P-Channel MOSFET
4-bit magnitude comparator
18200
IC SW SPDT 2:1 REFL MUX 8-MSOP
3
C-Band Internally Matched FET
16
IC EPROM UV 256KBIT 45NS 28CDIP
13
TVS DIODE 5.5VWM 18VC SOT23-6
665

Top Sellers