Z8S18010VSG00TR

Part No :
Z8S18010VSG00TR
Manufacturer :
Catalog :
Embedded - Microprocessors
Description :
IC MCU 8BIT 68PLCC
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
Unit Price
Ext. Price
4+
$16.6260
$66.504
8+
$13.8420
$110.736
12+
$13.4440
$161.328
16+
$13.0460
$208.736
20+
$12.6480
$252.960
27+
$11.4550
$309.285
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,460 pieces
MOQ: 4 pcs
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
Categories Integrated Circuits (ICs)
Features Z8S180 Microprocessor IC series 1 Core, 8-Bit 10MHz 68-PLCC (24.23x24.23)
Manufacturer Zilog
Series Z180
Package Reel - TR
Part Status Obsolete
Core Processor Z8S180
Speed 10MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 68-LCC (J-Lead)
Case / Package 68-PLCC (24.23x24.23)
MSL Level 3 (168 Hours)
Quantity per package 250
Fake Threat In the Open Market 71 pct.
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939970-Z8S18010VSG00TR
Zilog Z8S18010VSG00TR is available at WIN SOURCE. Please review product page below for detailed information, including Z8S18010VSG00TR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for Z8S18010VSG00TR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Features Z8S180 Microprocessor IC series 1 Core, 8-Bit 10MHz 68-PLCC (24.23x24.23)
Manufacturer Zilog
Series Z180
Package Reel - TR
Part Status Obsolete
Core Processor Z8S180
Speed 10MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 68-LCC (J-Lead)
Case / Package 68-PLCC (24.23x24.23)
MSL Level 3 (168 Hours)
Quantity per package 250
Fake Threat In the Open Market 71 pct.
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939970-Z8S18010VSG00TR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for Z8S18010VSG00TR
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
Z8S18010VSG00TR Price

Z8S18010VSG00TR Datasheet
Z8S18010VSG00TR Application

Z8S18010VSG00TR Replacement
Z8S18010VSG00TR Pdf

Z8S18010VSG00TR Pinout
Z8S18010VSG00TR Image

Z8S18010VSG00TR Picture
Z8S18010VSG00TR In Stock

Z8S18010VSG00TR Distributor
Z8S18010VSG00TR Embedded - Microprocessors

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 8SOIC
860
POWER TRANSISTORS(2.0A,60-100V,50W) | TRANS NPN DARL 80V 2A TO-220AB
1080
Diode PIN Attenuator/Switch 100V 2-Pin Case 402 Bulk
131
IC REG BUCK 3.3V 500MA 10TDFN
500
DIODE SCHOTTKY 30V 100MA 2DFN
11100
PB/REC PRE AMP FOR 2 DECK
2700
IC OPAMP GP 5MHZ RRO SC70-6
341
IC FLASH 8MBIT SPI 85MHZ 8UDFN
326

Top Sellers