The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

NCP5201MNR2

Part No NCP5201MNR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR PWR DDR DUAL 5X6 18-DFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $6.9867 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$9.4240
$56.544
13+
$7.7330
$100.529
21+
$7.4910
$157.311
28+
$7.2490
$202.972
36+
$7.0080
$252.288
48+
$6.2830
$301.584
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 15,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, DDR
Voltage - Input 9.2 V to 12 V
Number of Outputs 2
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 18-DFN (5x6)
Win Source Part Number 102229-NCP5201MNR2
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance

Description

ON Semiconductor NCP5201MNR2 High-Efficiency Dual MOSFET Driver

The ON Semiconductor NCP5201MNR2 is a state-of-the-art dual MOSFET driver designed to accommodate a wide range of applications requiring efficient power conversion and management. This driver is specifically engineered to drive two N-channel power MOSFETs in a synchronous buck converter topology, which is commonly utilized in computing systems, telecommunication equipment, and other sophisticated electronic devices.

The NCP5201MNR2 boasts an impressive array of features that make it a highly versatile and efficient choice for designers. It operates from a supply voltage ranging from 10V to 13.2V, which ensures compatibility with various system voltages. The driver is capable of delivering peak output currents of up to 2A, which enables it to effectively switch power MOSFETs at high frequencies, thus reducing the size of passive components and overall system footprint.

One of the key features of the NCP5201MNR2 is its adaptive non-overlapping gate drive, which minimizes cross-conduction and power dissipation in the MOSFETs. This feature ensures that the high-side and low-side MOSFETs are not conducting simultaneously, which can significantly improve the efficiency of the power conversion process.

In addition to its high performance, the NCP5201MNR2 also incorporates various protection features to enhance system reliability. These include under-voltage lockout (UVLO) to ensure the driver operates only when the supply voltage is sufficient, and thermal shutdown to protect the device in the event of excessive heat buildup.

With its compact 8-pin MSOP package, the NCP5201MNR2 is designed for space-constrained applications. The small footprint of the package allows for a more compact PCB layout, which is critical in today's miniaturized electronic assemblies.

Overall, the ON Semiconductor NCP5201MNR2 dual MOSFET driver is a robust and efficient solution for power management in a variety of applications. Its combination of high-current drive capability, adaptive gate control, and protective features make it a reliable and high-performing component in any power conversion system.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.