A8499SLJTR-T

Part No A8499SLJTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 50V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 24V
Synchronous Rectifier No
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 007740-A8499SLJTR-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited

Description

Description

The A8499SLJTR-T is an innovative component designed for reliable performance in electronic projects. This product is perfect for applications requiring precise power control and stability.

Applications

  • Embedded Systems
  • Automotive Electronics
  • Communication Equipment
  • Industrial Automation

Features and Benefits

  • High Efficiency: Reduces energy consumption and increases system longevity.
  • Compact Footprint: Ideal for space-constrained applications.
  • Precision Control: Ensures stable output in varying load conditions.

Additional Details

The component is designed to offer seamless integration into complex systems, providing a stable and efficient power supply solution.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.1428
Texas Instruments
IC REG BUCK ADJUSTABLE 2A 12VQFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
Lowest to $1.2422
Texas Instruments
IC REGULATOR BUCK / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 12-VFQFN
Lowest to $1.3814
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $1.8572
Texas Instruments
IC REGULATOR BUCK / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 12-VFQFN
Lowest to $1.1997
Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $1.7400
Texas Instruments
IC REG BCK ADJ 3A/2A TRPL 32VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad
Lowest to $2.6648
Microchip Technology
IC REG BUCK 2.5V 500MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA SOT-23-5 Thin, TSOT-23-5
Lowest to $8.4790
Texas Instruments
IC REG BCK BST ADJ 2.12A 20DSBGA / Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA
Lowest to $1.2250

Top Sellers

Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0430
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3229
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4230
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0516
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4230
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
22+ $2.3410 $51.5020
53+ $1.9208 $101.8024
81+ $1.8608 $150.7248
112+ $1.8007 $201.6784
144+ $1.7407 $250.6608
193+ $1.5606 $301.1958
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 7,656 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention