EN
  • EN
  • DE
  • IT

AD8132ARMZ

Part No AD8132ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 360MHZ 8MSOP / SP Amp DIFF AMP Single ±5.5V/11V Automotive 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 1200 V/μs
-3db Bandwidth 360MHz
Current - Input Bias 3μA
Voltage - Input Offset 1mV
Operating Supply Current 12mA
Channel Output Current 70mA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008356-AD8132ARMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8132
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8132ARMZ CAD Model

Description

AD8132ARMZ High-Speed Differential Amplifier by Analog Devices Inc.

The AD8132ARMZ is a high-performance differential amplifier from Analog Devices Inc., designed to fulfill the needs of modern communication and video applications. This differential amplifier is capable of driving high-performance ADCs and buffering differential signals for a multitude of high-speed data acquisition systems. It is a perfect solution for designers looking to implement differential signal processing while maintaining signal integrity in noisy environments.

With its low distortion and fast settling time, the AD8132ARMZ is ideal for driving signals over twisted pair cables, making it a popular choice for applications such as differential line drivers, ADC drivers, and high-speed communications. It operates over a wide supply voltage range from ±3.0 V to ±5.5 V, providing design flexibility and compatibility with a range of other components.

The AD8132ARMZ boasts an impressive slew rate of 1600 V/µs and a bandwidth of 350 MHz when operating in a gain of 2 configuration. This allows the amplifier to handle high-speed signals without significant degradation, ensuring that the signal's integrity is maintained from source to destination. Furthermore, the device's low harmonic distortion characteristics make it suitable for applications that require high-fidelity signal amplification, such as video processing and broadcast equipment.

Enclosed in a compact 8-lead MSOP (Mini Small Outline Package) footprint, the AD8132ARMZ offers a space-saving solution without compromising performance. This makes it an excellent choice for space-constrained applications where board real estate is at a premium. The device also features a differential output, which increases the common-mode rejection and improves the signal-to-noise ratio, a critical factor in high-speed data and video signal processing.

Overall, the AD8132ARMZ from Analog Devices Inc. is a robust, versatile differential amplifier that provides designers with the performance needed to handle high-speed differential signals accurately and efficiently. Whether it's for high-speed data acquisition, video processing, or any application requiring precise differential signal amplification, the AD8132ARMZ stands out as a component of choice.

For detailed specifications and application guidance, designers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.3309
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7256 $59.6096
33+ $3.4897 $115.1601
50+ $3.3719 $168.5950
72+ $3.1360 $225.7920
93+ $3.0182 $280.6926
116+ $2.9002 $336.4232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess