Product Overview: AD820ARZ-RL7 by Analog Devices Inc.
The AD820ARZ-RL7 is a high-performance, single-supply operational amplifier from Analog Devices Inc., designed to offer a combination of precision, low power consumption, and a wide signal bandwidth. This op-amp is well-suited for a variety of applications, including sensor signal conditioning, medical instrumentation, and battery-powered devices, thanks to its ability to operate from a single supply voltage as low as 3V and up to 36V.
Key Features
- Single-Supply Operation: The AD820ARZ-RL7 can operate from a single supply range of 3V to 36V, or dual supplies of ±1.5V to ±18V, making it versatile for a wide range of applications.
- Low Power Consumption: With a quiescent current of just 800µA max, it is an excellent choice for power-sensitive applications.
- Rail-to-Rail Output Swing: The output can swing rail-to-rail, which maximizes the dynamic range in battery-powered designs.
- Wide Bandwidth: It features a bandwidth of 1.8MHz, enabling it to handle a broad spectrum of signals.
- Low Input Bias Current: The low input bias current of 2pA max is ideal for precision applications.
- Low Offset Voltage: The offset voltage is only 800µV max, ensuring signal integrity and accuracy.
Applications
- Portable and battery-powered equipment
- Sensor signal conditioning
- Medical instrumentation
- Data acquisition systems
- Process control
The AD820ARZ-RL7 comes in a compact SOIC-8 package and is characterized for operation over the extended industrial temperature range of -40°C to +85°C. Its robust design ensures reliable performance in harsh environments, making it a go-to choice for engineers and designers looking for a dependable op-amp that doesn't compromise on power efficiency or precision.
With its combination of features, the AD820ARZ-RL7 from Analog Devices Inc. stands out as a solid choice for design engineers who require an op-amp that delivers consistent performance with an emphasis on power conservation and space-saving design.