Please be advised, WIN SOURCE will be having the National Day from October 1st to October 6th.

During this period, we still accept your inquiries and orders, but all the shipments will be delayed until October 7th.

Sorry for any inconvenience caused. Happy National Day!

ADRF5024BCCZN

Part No ADRF5024BCCZN
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description IC RF SWITCH SPDT 40GHZ 12LGA / RF Switch IC General Purpose SPDT 50Ohm 12-LGA (2.25x2.25)
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Strip
RF Type General Purpose
Topology Reflective
Circuit SPDT
Frequency Range 100MHz ~ 44GHz
Isolation 35dB
Insertion Loss 1.7dB
Test Frequency 44GHz
P1dB 27.5dBm
IIP3 50dBm
Impedance 50Ohm
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 12-VFLGA
Supplier Device Package 12-LGA (2.25x2.25)
Base Product Number ADRF5024
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADRF5024BCCZN,ADRF5024BCCZN-ND,505-ADRF5024BCCZN
Standard Package 1
Win Source Part Number 1227268-ADRF5024BCCZN

Description

The ADRF5024BCCZN is a cutting-edge RF switch developed by Analog Devices Inc., designed to deliver exceptional performance in a broad range of radio frequency applications. This product is part of a family of high-reliability, silicon-based switches that are ideal for use in test equipment, communication systems, and military applications, among others.

Key Features

  • Frequency Range: The ADRF5024BCCZN operates over a wide frequency range from 9 kHz to 44 GHz, making it versatile for various high-frequency applications.
  • Low Insertion Loss: With an insertion loss of typically 1.7 dB at 30 GHz, this switch maintains signal integrity and minimizes power loss during transmission.
  • High Isolation: It offers excellent isolation, typically 30 dB at 30 GHz, ensuring minimal signal leakage between the RF ports.
  • High Linearity: The switch features high linearity with an input IP3 of 58 dBm, providing consistent performance for signals with complex modulation schemes.
  • Non-reflective Design: Its non-reflective single-pole, four-throw (SP4T) configuration ensures minimal signal reflection.
  • Fast Switching Speed: The ADRF5024BCCZN boasts a fast switching speed of 12 ns, enabling quick transitions between channels or signal paths.

Applications

  • Test and measurement equipment
  • Wireless communication infrastructure
  • Satellite communication systems
  • Phased array radars
  • Electronic warfare

Product Specifications

The ADRF5024BCCZN is packaged in a compact 4 mm × 4 mm, 24-lead LGA package, which is RoHS compliant and supports temperature ranges from -40°C to +105°C. Its single supply voltage ranges from +3.3 V to +5 V, and it features an ESD rating of ±1 kV (HBM). This product is a testament to Analog Devices Inc.'s commitment to providing high-performance, reliable solutions for advanced RF applications.

You May Also Be Interested in

Murata Electronics North America
CONN TAB 14-16AWG CRIMP GOLD / Tab Contact Gold 14-16 AWG Crimp
Lowest to $1.941
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
French Electronic Distributor since 1988
Need more? Email Us
Murata Electronics North America
Contact for details
Need more? Email Us
Murata Electronics North America
TRADEMARK FINE ART ALI3205-C2432GG Jennifer Nilsson 'Pirates' Canvas Art, 24x32
Need more? Email Us
Murata Electronics North America
CONN SAS RCPT 29POS SLD R/A SMD / 29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
Murata Electronics North America
Lead-free£¬Goods in stock
Need more? Email Us

Top Sellers

Murata Electronics North America
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.657
Murata Electronics North America
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.122
Murata Electronics North America
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.385
Murata Electronics North America
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.136
Murata Electronics North America
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.353
Murata Electronics North America
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.933
Murata Electronics North America
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.251
Murata Electronics North America
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.805
Murata Electronics North America
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.805
Murata Electronics North America
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.988
Murata Electronics North America
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.109
Murata Electronics North America
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.217
Murata Electronics North America
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.013
Murata Electronics North America
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.082
Murata Electronics North America
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.515

Pricing & Ordering

$90.8763
Quantity Unit Price Ext. Price
1+ $139.1310 $139.1310
2+ $134.4930 $268.9860
3+ $120.5800 $361.7400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Oct 5 2024
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention