The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ADUM2201ARIZ-RL

Part No ADUM2201ARIZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 5000VRMS 2CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 2 Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 150ns, 150ns
Pulse Width Distortion (Max) 40ns
Rise / Fall Time (Typ) 10ns, 10ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC-IC
Base Product Number ADUM2201
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADUM2201ARIZ-RLTR,-2735-ADUM2201ARIZ-RLCT,ADUM2201ARIZ-RLTR,ADUM2201ARIZ-RLCT-ND,505-ADUM2201ARIZ-RLCT,ADUM2201ARIZ-RLTR-ND,505-ADUM2201ARIZ-RLDKR,ADUM2201ARIZ-RL-ND,ADUM2201ARIZ-RLCT,ADUM2201ARIZ-RLDKR-ND,ADUM2201ARIZ-RLDKR
Standard Package 1,000
Win Source Part Number 980240-ADUM2201ARIZ-RL
Fake Threat In the Open Market 49 pct.

Description

Product Overview: ADUM2201ARIZ-RL from Analog Devices Inc.

The ADUM2201ARIZ-RL, manufactured by Analog Devices Inc., is a cutting-edge digital isolator that has been engineered to provide robust electromagnetic compatibility (EMC) and high-speed signal isolation for a variety of applications. This component is part of Analog Devices' iCoupler® family, which employs innovative chip-scale transformer technology to achieve isolation. The ADUM2201ARIZ-RL is designed to replace traditional optocouplers and other isolation devices by offering improved performance, higher data rates, and greater reliability.

Key Features

  • Dual-Channel Isolation: The device features two independent isolation channels, supporting bidirectional communication and providing a compact solution for applications requiring multiple isolation channels.
  • High Data Rate: With a data rate of up to 25 Mbps, this isolator is suitable for high-speed data transfer, ensuring minimal signal delay and high integrity in digital communications.
  • Low Power Consumption: The ADUM2201ARIZ-RL is designed for efficiency, with low power consumption that makes it ideal for power-sensitive applications.
  • High Isolation Voltage: It offers an isolation voltage of 2500 Vrms, providing a high degree of protection against voltage transients and enhancing system safety.
  • Robust EMC Performance: The device exhibits excellent immunity to electromagnetic interference, ensuring reliable operation even in harsh industrial environments.
  • Wide Temperature Range: It operates over a broad temperature range from -40°C to +125°C, accommodating diverse operating conditions.
  • Lead-Free and RoHS Compliant: The component adheres to environmental regulations, being both lead-free and RoHS compliant, making it suitable for use in green applications.

Applications

The ADUM2201ARIZ-RL is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Isolated SPI or I2C interfaces
  • Medical equipment requiring electrical isolation
  • Isolated data acquisition systems
  • Power supply control and monitoring

With its combination of high-speed performance, reliability, and safety features, the ADUM2201ARIZ-RL from Analog Devices Inc. is an excellent choice for designers looking to implement isolation in their electronic systems without compromising on data integrity or power efficiency.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.