EN
  • EN
  • DE
  • IT

LTC2442CG#TRPBF

Part No LTC2442CG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features 24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 36-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 36-SSOP (0.209", 5.30mm Width)
Case / Package 36-SSOP
Family Name LTC2442
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2442CG#TRPBFCT, LTC2442CG#TRPBFTR, LTC2442CG#TRPBFDKR, LTC2442CG#TRPBF-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879250-LTC2442CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2442CG#TRPBF CAD Model

Description

Analog Devices Inc. LTC2442CG#TRPBF Overview

The LTC2442CG#TRPBF is a high-precision, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and resolution for a wide range of industrial and instrumentation applications. This ADC features an ultra-flexible oversampling scheme that allows users to trade off conversion time for resolution, making it an ideal choice for applications requiring both high resolution measurements and a flexible sampling rate.

Key Features

  • Resolution: The LTC2442CG#TRPBF offers a 24-bit output with no missing codes, providing the high resolution necessary for demanding measurement tasks.
  • Oversampling Ratio (OSR): Users can select an oversampling ratio from 64 to 16,384, allowing them to optimize the trade-off between resolution and conversion speed to suit specific application requirements.
  • Throughput: It provides a wide range of throughput options, from 5Hz to 3.5kHz, accommodating various data acquisition speeds.
  • Input Range: The input range is ±VREF, where VREF can be up to the supply voltage, offering flexibility in signal scaling and conditioning.
  • No Latency Operation: The ADC operates with no latency, which means that it does not require any idle cycles between conversions. This feature is particularly beneficial in control loop applications.
  • Power Efficiency: The LTC2442CG#TRPBF is designed with power efficiency in mind, featuring a shutdown mode that reduces power consumption when the ADC is not in use.
  • Interface: The device includes an SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.

Applications

With its high resolution and flexible sampling options, the LTC2442CG#TRPBF is well-suited for a variety of applications, including:

  • Industrial Process Control
  • Temperature Measurement
  • Data Acquisition Systems
  • Medical Instrumentation
  • Scientific Analysis Equipment

Package and Quality

The LTC2442CG#TRPBF is offered in a 16-lead SSOP package, ensuring a compact footprint for space-constrained applications. As with all Analog Devices Inc. products, this ADC is manufactured to high-quality standards, providing reliable and consistent performance for critical applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $14.0140
Analog Devices Inc.
IC ADC 14BIT PIPELINED 72LFCSP
Lowest to $387.1690
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702
Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575
Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 12DFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8422 $80.8422
2+ $78.3159 $156.6318
3+ $75.7895 $227.3685
4+ $73.2632 $293.0528
6+ $65.6843 $394.1058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess