EN
  • EN
  • DE
  • IT

LTC2498HUHF#TRPBF

Part No LTC2498HUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC2498
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879291-LTC2498HUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2498HUHF#TRPBF CAD Model

Description

Analog Devices Inc. LTC2498HUHF#TRPBF Overview

The LTC2498HUHF#TRPBF from Analog Devices Inc. is a highly integrated, high-precision 24-bit No Latency ΔΣ ADC (Analog-to-Digital Converter) with Easy Drive technology and a versatile I2C interface. Designed for sophisticated data acquisition systems, this product offers an exceptional combination of accuracy, flexibility, and ease of use, making it an ideal choice for a wide range of applications including industrial process control, sensor interfacing, and medical equipment.

Key Features

  • High Precision: The LTC2498HUHF#TRPBF features a 24-bit ΔΣ ADC with a patented No Latency technology, ensuring accurate and instantaneous conversions without delay.
  • Easy Drive Technology: The integrated Easy Drive technology allows the ADC to work with high impedance inputs, reducing the need for external buffering and simplifying the signal chain design.
  • Multiplexed Input Channels: It supports up to 16 single-ended or 8 differential input channels, providing flexibility for monitoring multiple signals.
  • Temperature Sensor: An onboard temperature sensor adds functionality for thermal monitoring with no additional components required.
  • Programmable Data Rate: Users can select output data rates ranging from 7.5 SPS to 15 kSPS, allowing for optimization between speed and power consumption.
  • I2C Interface: The device features an I2C serial interface for easy communication with microcontrollers or processors, supporting both standard and fast modes.
  • Wide Supply Range: The LTC2498HUHF#TRPBF operates over a wide supply range of 2.7V to 5.5V, accommodating various system power requirements.
  • Package: It comes in a compact 5x5mm QFN-32 package, suitable for space-constrained applications.

Applications

With its robust feature set, the LTC2498HUHF#TRPBF is well-suited for a variety of demanding applications. These include precision measurement systems, data acquisition, industrial automation and control, medical instrumentation, and any application requiring high accuracy analog-to-digital conversion with minimal design complexity.

In summary, the LTC2498HUHF#TRPBF by Analog Devices Inc. is a top-tier ADC solution that offers a perfect blend of performance, flexibility, and ease of integration, making it a valuable component in advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT 80MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Lowest to $80.8422
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 12DFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702
Burr-Brown (TI)
IC ADC 12BIT 28SSOP / 12 Bit Analog to Digital Converter Input 1 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16DFN
Need more? Email Us
Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Maxim Integrated
IC ADC 8BIT FLASH 28SOIC / 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC 10BIT SAR 20SOIC
Lowest to $16.4392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess