EN
  • EN
  • DE
  • IT

CYPD3177-24LQXQT

Part No CYPD3177-24LQXQT
Manufacturer Cypress Semiconductor Corp
Catalog PMIC - Power Management - Specialized
Description IC USB TYPE-C PORT CONTROL 24QFN  /  USB Type C PMIC 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Cypress Semiconductor Corp
Series EZ-PD™ BCR
Package Tape & Reel
Applications USB Type C
Voltage - Supply 3V ~ 24.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-UFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number CYPD3177
Other Names 428-CYPD3177-24LQXQTCT,428-CYPD3177-24LQXQTTR,428-CYPD3177-24LQXQTDKR,CYPD3177-24LQXQT
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1253177-CYPD3177-24LQXQT
Ultra Librarian 3D Model Ultra Librarian CYPD3177-24LQXQT CAD Model

Description

The Cypress Semiconductor Corp CYPD3177-24LQXQT is an integrated circuit (IC) from the EZ-PD™ BCR series. It is used for power management in USB Type C applications.

  • Voltage Supply: 3V ~ 24.5V
  • Package: 24-UFQFN exposed pad
  • Mounting: SMD (SMT)
  • Temperature Range: -40°C to 125°C (TA)
  • Status: in the open market
  • REACH: unaffected
  • ECCN: 3A991A2
  • Packaging: Tape and reel
  • Standard Package: 2,500 pieces per

You May Also Be Interested in

Texas Instruments
IC REGULATOR CONV SMD / PMIC
Lowest to $4.9292
ON Semiconductor
IC PHASE CONTROLLER QFN / PMIC
Lowest to $7.5753
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
Lowest to $1.6542
Maxim Integrated
IC INTERFACE CONTROLLER / PMIC
Lowest to $3.0546
Sipex Corporation
POWER SUPPLY SUPPORT CIRCUIT, FI / PMIC
Need more? Email Us
Renesas Electronics America
IC WIRELESS TRANSMITTER / PMIC
Lowest to $2.9222
Renesas Electronics America
ANALOG FOR MOBILE / PMIC
Lowest to $28.7543
STMicroelectronics
IC DC-DC BOOST CNVRT SOLAR 36SSO
Lowest to $3.6557
Renesas Electronics America
IC CLOCK
Lowest to $8.0436

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3899 $55.5960
90+ $1.1405 $102.6450
140+ $1.1048 $154.6720
190+ $1.0692 $203.1480
245+ $1.0336 $253.2320
325+ $0.9266 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,261 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess