Please be advised, WIN SOURCE will be having the National Day from October 1st to October 6th.

During this period, we still accept your inquiries and orders, but all the shipments will be delayed until October 7th.

Sorry for any inconvenience caused. Happy National Day!

SBL20V60CT

Part No SBL20V60CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY RECTIFIER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 60 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220AB
Base Product Number SBL20V60
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 313872-SBL20V60CT

Description

Diodes Incorporated SBL20V60CT Schottky Rectifier

The SBL20V60CT from Diodes Incorporated is a high-performance Schottky Barrier Rectifier designed to meet the needs of a wide array of electronic applications. This advanced power rectifier is optimized for low forward voltage drop and high current handling capabilities, making it an ideal choice for power supply designs where efficiency is a key concern.

Constructed with a metal-to-silicon barrier diode, the SBL20V60CT utilizes a patented guard ring die construction, which provides enhanced reliability through transient protection and ensures a robust product suitable for rugged environments. This feature allows the device to offer superior surge capabilities, making it an excellent choice for applications that may experience unexpected voltage spikes.

The device boasts a maximum average forward rectified current of 20A, with a peak repetitive reverse voltage of 60V, ensuring that it can handle significant power demands. Its low forward voltage drop helps in reducing power loss and improving efficiency, which is particularly beneficial in applications that are sensitive to power dissipation.

The SBL20V60CT is packaged in a TO-220AB package, which is widely used in the industry and known for its ease of installation and thermal efficiency. The package includes an isolated mounting tab, which provides additional flexibility in design and simplifies the assembly process. This feature is especially useful for applications requiring electrical isolation from the printed circuit board.

Applications for the SBL20V60CT are diverse, ranging from power supply units, converters, free-wheeling diodes, to reverse battery protection. Its high surge capability and low power loss are particularly advantageous in high-frequency inverters, DC-DC converters, and polarity protection applications. With its combination of performance, reliability, and versatility, the SBL20V60CT is a smart choice for designers looking to enhance the efficiency and robustness of their power management systems.

Overall, the Diodes Incorporated SBL20V60CT Schottky Rectifier is a testament to the company's commitment to providing high-quality, reliable components for the electronic industry. Its technical specifications and design features make it a go-to solution for engineers seeking to optimize their power designs for performance and durability.

You May Also Be Interested in

Murata Electronics North America
DIODE ARR SCHOTT 45V 20A TO220-3
Need more? Email Us
Murata Electronics North America
DIODE SCHOTTKY 20A 100V TO-263AB / Diode Array 1 Pair Common Cathode 100 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Need more? Email Us
Murata Electronics North America
BYT28X-500/TO-220F/STANDARD MARK
Lowest to $1.165
Murata Electronics North America
ITO-220AB, SKY / Diode Array 1 Pair Common Cathode 150 V 20A Through Hole TO-220-3 Full Pack
Need more? Email Us
Murata Electronics North America
DIODE ARRAY GP 100V 200MA 6TSSOP
Lowest to $0.018
Murata Electronics North America
DIODE GEN PURP 400V 15A TO247AD / Diode Array 1 Pair Common Cathode 400 V 15A Through Hole TO-247-3
Lowest to $1.221
Murata Electronics North America
FRED GPP RECTIFIER TO220AB TUBE
Lowest to $0.214
Murata Electronics North America
IDW40G65 - COOLSIC SCHOTTKY DIOD
Lowest to $10.598
Murata Electronics North America
DIODE ARRAY SCHOTT 100V ITO220AB
Lowest to $1.508

Top Sellers

Murata Electronics North America
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.353
Murata Electronics North America
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.167
Murata Electronics North America
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.219
Murata Electronics North America
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.082
Murata Electronics North America
IC TXRX CAN 5V 8SOP
Lowest to $0.475
Murata Electronics North America
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.594
Murata Electronics North America
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.750
Murata Electronics North America
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.805
Murata Electronics North America
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.933
Murata Electronics North America
IC USB FS SERIAL UART 32-QFN
Lowest to $5.417
Murata Electronics North America
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.805
Murata Electronics North America
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $18.087
Murata Electronics North America
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.122
Murata Electronics North America
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.440
Murata Electronics North America
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.763

Pricing & Ordering

$0.1213
Quantity Unit Price Ext. Price
215+ $0.2330 $50.0950
525+ $0.1920 $100.8000
810+ $0.1860 $150.6600
1,115+ $0.1800 $200.7000
1,440+ $0.1740 $250.5600
1,925+ $0.1560 $300.3000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 1,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Oct 5 2024
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention