EN
  • EN
  • DE
  • IT

C0603C332K5RAC

Part No C0603C332K5RAC
Manufacturer Kemet
Catalog END - OF - LIFE
Description Ceramic Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 1158290-C0603C332K5RAC
Manufacturer Homepage www.kemet.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian C0603C332K5RAC CAD Model

Description

The C0603C332K5RAC is a ceramic capacitor manufactured by Kemet. It belongs to the surface mount multilayer ceramic capacitor (MLCC) family, specifically designed for general-purpose applications. This capacitor offers a stable and reliable performance across a wide range of operating conditions.

Applications:

  • Decoupling and bypassing in digital circuits
  • Filtering in power supplies
  • Timing circuits
  • General purpose applications in electronic circuits

Features:

  • SMD (Surface Mount Device) design
  • Compact size (0603 package)
  • High capacitance value (3300pF)
  • Voltage rating of 50V
  • X7R dielectric material
  • Excellent temperature stability

Benefits:

  • Reduced board space due to its small size
  • Reliable performance in various operating conditions
  • Stable capacitance over temperature variations
  • Easy to integrate into automated assembly processes
  • Long lifespan and high reliability

Additional Details:

The X7R dielectric ensures the capacitor maintains its capacitance within ±15% over a temperature range of -55°C to +125°C. The 0603 package size refers to its dimensions: 0.06 inches in length and 0.03 inches in width. This capacitor is suitable for reflow soldering processes commonly used in PCB assembly. It's widely used in consumer electronics, industrial equipment, and automotive applications due to its robust design and stable electrical characteristics. The termination is typically comprised of nickel barrier with tin plating which aids solderability. This product is typically available in tape and reel packaging for automated pick and place assembly.

You May Also Be Interested in

Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
STMicroelectronics
DAMPER + MODULATION DIODE FOR VIDEO
Need more? Email Us
Siemens
Silicon Tuning Diode (High Q hyperabrupt tuning diode Designed for low tuning voltage operation)
Lowest to $0.0763
Cystech Electonics Corp.
PNP Epitaxial Planar Transistor
Need more? Email Us
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 45 Volts CURRENT 0.1 Ampere
Need more? Email Us
Infineon Technologies
CMOS compatible parallel input pins for four channels
Lowest to $3.4332
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234
NXP / Nexperia
NPN high-voltage transistors
Need more? Email Us
NXP / Nexperia
Rectifier diodes Schottky barrier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
7,940+ $0.0082 $65.1080
19,235+ $0.0067 $128.8745
29,415+ $0.0066 $194.1390
40,820+ $0.0064 $261.2480
53,195+ $0.0062 $329.8090
71,430+ $0.0055 $392.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess