LT1761IS5-2

Quick Quote
Part No LT1761IS5-2
Manufacturer Linear Technology
Catalog Newest Parts
Description 100mA, Low Noise, LDO Micropower Regulators in TSOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206103-LT1761IS5-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The LT1761IS5-2 is a high-performance, low dropout linear regulator from Linear Technology, designed to deliver a continuous output current of up to 100mA with a very low dropout voltage of only 300mV at full load. This makes it an excellent choice for battery-powered applications where maximizing battery life is crucial.

Key Features

  • Low Noise: With its optimized design, the LT1761IS5-2 offers low output noise, making it suitable for sensitive RF and audio applications.
  • High Output Accuracy: The regulator provides a precise output voltage with a tolerance of ±2%, ensuring reliable performance for critical applications.
  • Adjustable and Fixed Voltage Versions: The device is available in both adjustable and fixed voltage versions, providing flexibility for various design requirements.
  • Low Quiescent Current: The LT1761IS5-2 features a low quiescent current of 20µA, which further extends battery life in portable applications.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing its reliability and longevity.
  • Reverse Battery Protection: The regulator can withstand a reverse battery connection without damage, providing additional safety in case of improper installation.

Applications

The LT1761IS5-2 is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable instruments
  • Wireless communication devices
  • Medical devices
  • Automotive power supplies

Package and Availability

The LT1761IS5-2 is offered in the compact SOT-23 5-lead package, ideal for space-constrained applications. It is part of Linear Technology's range of high-quality power management solutions and is widely available through various distributors and suppliers.

With its combination of low dropout performance, high accuracy, and robust protection features, the LT1761IS5-2 is a reliable choice for designers looking to optimize their power management systems in portable and space-limited environments.

You May Also Be Interested in

TE Connectivity
DDR1&DDR2 SODIMM SOCKET 0.6MM PITCH 200POS STANDARD PROFILE STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $2.1606
KOA Speer
Lowest to $0.0318
New Japan Radio
Lowest to $2.6940
Renesas Electronics America
Lowest to $5.0390
Taiyo Yuden
Need more? Email Us
Shindengen
Lowest to $0.2622
JST Sales America Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $2.2610

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.5208
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.9375
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6909
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.1319
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3552
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0430
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4013
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4305
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1194
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6609

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
24+ $2.1400 $51.3600
57+ $1.7560 $100.0920
89+ $1.7010 $151.3890
122+ $1.6470 $200.9340
158+ $1.5920 $251.5360
211+ $1.4270 $301.0970
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention