LTC1329CS8-50

Part No LTC1329CS8-50
Manufacturer Linear Technology
Catalog Newest Parts
Description Micropower 8-Bit Current Output D/A Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207397-LTC1329CS8-50
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance

Description

The LTC1329CS8-50 is a high-performance, 8-bit digital-to-analog converter (DAC) designed by Linear Technology, a brand known for its precision and quality in the field of analog and mixed-signal processing. This particular product is a versatile and reliable component suitable for a wide range of applications, including industrial control systems, automated test equipment, and data acquisition systems.

Key Features:

  • Resolution: The LTC1329CS8-50 offers an 8-bit resolution, providing a fine granularity for analog output with 256 discrete voltage levels.
  • Output Range: It features a preset output range of 0V to 5V, making it ideal for interfacing with a variety of sensors, actuators, and other electronic components.
  • Interface: The device utilizes a simple 3-wire serial interface that is SPI and MICROWIRE compatible, allowing for easy integration into existing digital systems.
  • Supply Voltage: It operates from a single 5V supply, simplifying power management within the design.
  • Package: The LTC1329CS8-50 comes in an 8-lead narrow SOIC package, which is compact and suitable for space-constrained applications.
  • Accuracy: The DAC offers high accuracy with minimal integral non-linearity (INL) and differential non-linearity (DNL) errors, ensuring reliable and consistent analog outputs.

Applications:

The LTC1329CS8-50 is versatile and can be used in a variety of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Closed-loop Servo-Control
  • Automated Test Equipment (ATE)
  • Portable Battery-Powered Instruments

With its precision and ease of use, the LTC1329CS8-50 from Linear Technology is an excellent choice for designers looking to implement an 8-bit DAC in their systems. Its robust feature set ensures that it can meet the demands of complex and critical applications where accurate analog signal generation is required.

You May Also Be Interested in

Linear Technology
1.25A, 4MHz, Synchronous Step-Down DC/DC Converter
Lowest to $5.8210
ON Semiconductor
500 mA Positive Voltage Regulators | IC REG LINEAR 24V 500MA TO220AB
Need more? Email Us
Linear Technology
mPower, 3V, 12-Bit, 150ksps 1- and 2-Channel ADCs in MSOP
Lowest to $9.0280
Murata Power Solutions Inc.
5.2kVDC Isolated 1W DC/DC Converters | DC DC CONVERTER 5V 1W
Lowest to $6.6460
Linear Integrated Systems
3A, 5A, 7.5A Low Dropout Positive Fixed Regulators
Lowest to $7.4650
Micrel
300kHz 4mm Ă— 4mm Synchronous Buck Converter
Lowest to $24.5140
Linear Technology
300mA, Low Noise, Micropower LDO Regulators
Lowest to $11.6420
Freescale Semiconductor - NXP
HCMOS MICROCONTROLLER UNIT
Need more? Email Us
Mitsubishi
400-430MHz, 6V, 2W, FM PORTABLE RADIO 
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0473
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0968
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4736
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4230
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
6+ $9.7301 $58.3806
13+ $7.9837 $103.7881
20+ $7.7342 $154.6840
27+ $7.4847 $202.0869
35+ $7.2353 $253.2355
47+ $6.4868 $304.8796
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 1,020 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention