EN
  • EN
  • DE
  • IT

LTC1334ISW

Part No LTC1334ISW
Manufacturer Linear Technology
Description Single 5V RS232/RS485 Multiprotocol Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207401-LTC1334ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1334ISW CAD Model

Description

Linear Technology LTC1334ISW Overview

The LTC1334ISW from Linear Technology is a versatile and robust multi-protocol transceiver designed to facilitate communication in a variety of digital systems. This high-performance component is specifically engineered to operate in harsh industrial environments, providing reliable data transmission across different communication standards.

Key Features

  • Multi-Protocol Capability: The LTC1334ISW supports multiple interface standards, including RS232, RS485, and RS422. This makes it an ideal choice for systems that require flexibility in communication protocols.
  • High Data Rates: With the ability to support data rates up to 1Mbps for RS485/RS422 and 120kbps for RS232, this transceiver is suitable for applications that demand fast data transfer speeds.
  • Integrated Charge Pump: The onboard charge pump circuitry allows for single 5V supply operation, eliminating the need for multiple power supplies and simplifying the power management in a system.
  • Thermal Shutdown Protection: The LTC1334ISW is equipped with thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and stability.
  • Low Power Shutdown: It also features a low power shutdown mode that significantly reduces power consumption when the transceiver is not in use, making it ideal for power-sensitive applications.

Applications

The LTC1334ISW is suitable for a wide range of applications, including:

  • Industrial control systems
  • Factory automation
  • Networking equipment
  • Data acquisition systems
  • Point of sale terminals

Package and Quality

The device is offered in a 28-lead wide body SOIC package, which is designed to meet the requirements of space-constrained applications while providing adequate thermal performance. Furthermore, Linear Technology's commitment to high-quality manufacturing ensures that the LTC1334ISW delivers consistent and reliable performance across a wide temperature range of -40°C to 85°C.

Overall, the LTC1334ISW from Linear Technology stands out as a reliable and flexible solution for designers looking to implement multi-protocol serial communications in their systems, with the added benefits of integrated features and robust protection mechanisms.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7466 $74.9864
9+ $15.3819 $138.4371
14+ $14.9012 $208.6168
18+ $14.4204 $259.5672
24+ $13.9397 $334.5528
32+ $12.4977 $399.9264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,976 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess