LTC2050HVHS5

Part No LTC2050HVHS5
Manufacturer Linear Technology
Catalog Newest Parts
Description Zero-Drift Operational Amplifi ers in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208218-LTC2050HVHS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited

Description

The LTC2050HVHS5 is a high-performance, zero-drift operational amplifier (op-amp) from Linear Technology, designed for precision applications that require a low offset voltage and drift over time and temperature. It is part of the LTC2050 series, renowned for its excellent DC precision specifications and robust AC performance.

Key Features

  • Zero-Drift Architecture: The LTC2050HVHS5 is built with a unique zero-drift architecture that minimizes offset voltage and drift, ensuring high accuracy over a wide temperature range.
  • High Voltage Operation: This op-amp can operate from a wide supply range of 2.7V to 5.5V, making it versatile for various applications.
  • Low Noise: It exhibits low input noise, making it suitable for sensitive applications such as medical instrumentation and precision measurement.
  • Rail-to-Rail Output: The LTC2050HVHS5 features a rail-to-rail output swing, which maximizes dynamic range when operating from low supply voltages.
  • Power Efficiency: With its low supply current, the LTC2050HVHS5 is optimized for power-sensitive applications, providing energy efficiency without compromising performance.

Applications

  • High Precision Data Acquisition
  • Medical Instrumentation
  • Electronic Scales
  • Temperature Measurement
  • Battery-Powered Devices
  • Automotive Control Systems

Product Specifications

Parameter Value
Supply Voltage Range 2.7V to 5.5V
Offset Voltage 10 µV Max
Offset Voltage Drift 0.1 µV/°C Max
Input Noise Voltage 1.5 µVp-p (0.1Hz to 10Hz)
Operating Temperature Range -40°C to 125°C

The LTC2050HVHS5 from Linear Technology is an ideal solution for designers looking to integrate a high-precision op-amp with minimal footprint, while maintaining a high degree of accuracy and stability in their systems.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Elpida Memory
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $1.8830
Renesas Electronics America
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
TVS DIODE 6.5V 11.2V DO214AA
Need more? Email Us
ON Semiconductor
MOSFET N-CH 60V 29A D2PAK
Lowest to $0.5127
Renesas Electronics America
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
16+ $3.2020 $51.2320
39+ $2.6270 $102.4530
59+ $2.5450 $150.1550
82+ $2.4630 $201.9660
105+ $2.3810 $250.0050
141+ $2.1350 $301.0350
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 27,986 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention