EN
  • EN
  • DE
  • IT

MAVR-001320-1146FT

Part No MAVR-001320-1146FT
Manufacturer M/A-Com Technology Solutions
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE,VARACTOR,DUAL,PLASTIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr M/A-Com Technology Solutions
Package Tape & Reel
Product Status Active
Capacitance @ Vr, F 17pF @ 4V, 1MHz
Capacitance Ratio 3.37
Capacitance Ratio Condition C0.5/C3
Voltage - Peak Reverse (Max) 12 V
Diode Type 1 Pair Common Cathode
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MAVR-001320
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 747218-MAVR-001320-1146FT
Ultra Librarian 3D Model Ultra Librarian MAVR-001320-1146FT CAD Model

Description

The 747218-MAVR-001320-1146FT is a variable capacitance diode designed for use in discrete semiconductor products manufactured by M/A-Com Technology Solutions.

  • Capacitance: 17pF @ 4V and 1MHz
  • Voltage Rating: 12V
  • Capacitance Ratio: 3.37
  • Operating Temperature: -55°C to 125°C
  • Package: SC-70 and SOT-323 package
  • Mounting: Surface mount applications
  • Series: MAVR-001320
  • Market Status: Active

You May Also Be Interested in

M/A-Com Technology Solutions
LEAD-FREE,VARACTOR,ABRUPT,SINGLE
Need more? Email Us
M/A-Com Technology Solutions
DIODE,VARACTOR,SI PLASTIC PB-FRE
Lowest to $1.3596
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1837
ON Semiconductor
DIODE VARACTOR 15V SNGLE 3-MCPH
Lowest to $0.2608
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
Renesas Electronics America
HVD355 - VARIABLE CAPACITANCE DI / Varactors
Need more? Email Us
Infineon Technologies
BB914 - VARACTOR DIODE / Varactors
Lowest to $0.2554
M/A-Com Technology Solutions
DIODE,VARACTOR,ABRUPT, SINGLE,PL
Lowest to $4.9263
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $3.0490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess