EN
  • EN
  • DE
  • IT

MAX6143AASA50+

Part No MAX6143AASA50+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Tolerance ±0.06%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 9μVp-p
Noise - 10Hz to 10kHz 14.5μVrms
Voltage - Input 7 V to 40 V
Operating Supply Current 700μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069776-MAX6143AASA50+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6143AASA50+ CAD Model

Description

Maxim Integrated MAX6143AASA50+ Precision Voltage Reference

The MAX6143AASA50+ is a high-precision voltage reference component manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This device is designed to offer a stable and accurate reference voltage, which is crucial for the performance of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various other precision measurement and control systems.

The MAX6143AASA50+ provides a fixed output voltage of 5V with an impressive initial accuracy of ±0.02% and a low temperature coefficient of 3ppm/°C (max), ensuring reliable performance over a wide temperature range. This level of precision is suitable for critical applications where stability and accuracy are paramount, such as medical devices, industrial instrumentation, and high-end consumer electronics.

One of the key features of the MAX6143AASA50+ is its low dropout voltage, which allows it to maintain a stable output even when the supply voltage is close to the output voltage. This makes it particularly useful in battery-powered devices where the supply voltage may vary over time. Additionally, the device boasts a low output noise of just 1.6µVp-p (0.1Hz to 10Hz), contributing to the overall signal integrity in sensitive applications.

The MAX6143AASA50+ is offered in a compact 8-pin SOIC package, making it easy to integrate into a variety of circuit designs without occupying significant board space. It also features a load regulation of 7ppm/mA and line regulation of 3ppm/V, further demonstrating its ability to provide a stable output under varying conditions.

For enhanced versatility, the device includes a force-sense configuration that compensates for voltage drops due to load currents, ensuring that the voltage at the load is always precise. Additionally, the MAX6143AASA50+ is specified for the extended industrial temperature range of -40°C to +125°C, allowing it to operate reliably in harsh environments.

Overall, the MAX6143AASA50+ from Maxim Integrated is an exemplary choice for designers seeking a high-precision voltage reference that combines accuracy, stability, and flexibility in a compact form factor.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $12.2046
Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $434.6270
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4564
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $3.0325
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess