The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX6696YAEE+

Part No MAX6696YAEE+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 16QSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $4.0082 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.5760
$50.184
22+
$4.5750
$100.650
34+
$4.4320
$150.688
47+
$4.2890
$201.583
61+
$4.1460
$252.906
81+
$3.7180
$301.158
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Introduction Date January 01, 2004
ECCN EAR99
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
TMP302CQDRLRQ1;  TMP302DQDRLRQ1;  TMP302BQDRLRQ1; 
Family Name MAX6696
Supply and Demand Status Limited
Fake Threat In the Open Market 64 pct.
Popularity Medium
Series MAX series
Win Source Part Number 705754-MAX6696YAEE+
Manufacturer Package 16-QSOP
Package 16-SSOP (0.154", 3.90mm Width)
Mounting SMD
Operating Temperature Range -40°C ~ 125°C
Test Condition 45°C ~ 85°C (-40°C ~ 125°C)
Accuracy - Highest (Lowest) ±3.8°C (±4.4°C)
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Resolution 10 b
Operating Supply Voltage 3 V ~ 3.6 V
Output Type I²C/SMBus
Sensing Temperature - Remote -40°C ~ 125°C
Sensing Temperature - Local -40°C ~ 125°C
Sensor Type Digital, Local/Remote
Packaging Tube
Manufacturer Maxim Integrated
Categories Sensors, Transducers

Description

Maxim Integrated MAX6696YAEE+ Precision Temperature Sensors

The MAX6696YAEE+ from Maxim Integrated is a state-of-the-art precision temperature sensor designed to provide accurate temperature monitoring for a variety of applications. This device features a quad-channel sensor capable of monitoring both its own temperature and the temperatures of up to three external diode-connected transistors. This makes it an ideal solution for complex systems where multiple temperature readings are required to ensure optimal performance and reliability.

One of the standout features of the MAX6696YAEE+ is its ability to measure temperature with high accuracy. It can read temperatures ranging from -40°C to +125°C, with an accuracy of ±1°C for the internal sensor and ±3°C for the remote diode-connected transistors. This precision ensures that temperature-dependent systems, such as computer CPUs, can be monitored effectively to prevent overheating and maintain efficiency.

The MAX6696YAEE+ offers a flexible and user-friendly interface, with a two-wire, I²C-compatible serial interface that simplifies integration into existing designs. This digital interface not only facilitates easy communication with microcontrollers but also supports the System Management Bus (SMBus) protocol, commonly used for system management and monitoring.

Another important feature of this sensor is its programmable overtemperature alarm and hysteresis settings. These can be configured to alert the system in the event of abnormal temperature readings, enabling proactive measures to prevent damage to sensitive components. The MAX6696YAEE+ is available in a compact 16-pin QSOP package, making it suitable for space-constrained applications.

Whether you are designing a sophisticated server, a consumer electronics device, or a high-performance industrial system, the MAX6696YAEE+ offers a robust and reliable solution for your temperature sensing needs. With its precision measurement capabilities and flexible interface options, this sensor from Maxim Integrated is an excellent choice for engineers looking to enhance the thermal management of their products.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.