EN
  • EN
  • DE
  • IT

ATTINY404-SSNR

Part No ATTINY404-SSNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 14SOIC  /  AVR series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 0, Functional Safety (FuSa)
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ATTINY404
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATTINY404-SSNRTR,ATTINY404-SSNRCT,ATTINY404-SSNRDKR
Standard Package 3,000
Win Source Part Number 965746-ATTINY404-SSNR
Ultra Librarian 3D Model Ultra Librarian ATTINY404-SSNR CAD Model

Description

The ATTINY404-SSNR is a high-performance, low-power 8-bit microcontroller from Microchip Technology, designed to provide an efficient solution for embedded systems. It belongs to the tinyAVR® 1-series and is built using Microchip's advanced RISC architecture. This microcontroller is ideal for a wide range of applications, including consumer electronics, automotive, industrial control systems, and Internet of Things (IoT) devices.

Key Features

  • Advanced RISC Architecture: The ATTINY404-SSNR features a powerful processor with 14 programmable I/O lines, making it capable of executing powerful instructions in a single clock cycle.
  • Memory: It comes with 4KB of in-system self-programmable flash memory, 256B EEPROM, and 256B SRAM, providing ample space for application code and data storage.
  • Peripheral Features: This microcontroller includes an array of peripherals such as a 12-bit differential ADC, a 10-bit DAC, a Configurable Custom Logic (CCL), a high-speed PWM, and multiple communication interfaces including SPI, I2C, and USART.
  • Power Efficiency: The ATTINY404-SSNR operates between 1.8V and 5.5V, enabling low-power operation and an extended battery life for portable applications. It also supports multiple sleep modes to further reduce power consumption.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to 85°C, making it robust for demanding environments.
  • Packaging: Available in a compact 14-pin SOIC package, the ATTINY404-SSNR is suitable for space-constrained applications.
  • Development Support: Microchip offers extensive support for development, including software libraries, development boards, and a full-featured integrated development environment (IDE).

Applications

The ATTINY404-SSNR is versatile and can be used in a variety of applications. Its small footprint and rich feature set make it an excellent choice for:

  • Smart home devices
  • Wearable technology
  • Automotive systems
  • Industrial control units
  • Battery-operated devices
  • Medical monitoring equipment

With the ATTINY404-SSNR, designers can achieve a perfect balance between performance and power consumption, making it a go-to microcontroller for innovative and efficient embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 1KB FLASH 20SOIC
Lowest to $0.9780
Microchip Technology
IC MCU 8BIT 4KB FLASH 44TQFP
Lowest to $3.6557
Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392
Microchip Technology
IC MCU 32BIT 64KB FLASH 64QFN
Lowest to $4.6187
Renesas Electronics America
MICROCONTROLLER, 8-BIT, OTPROM, / * Microcontroller IC
Need more? Email Us
Luminary Micro
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711
Microchip Technology
IC MCU 8BIT 4KB FLASH 28DIP
Lowest to $5.4849
Renesas Electronics America
MCU, 4-BIT / * Microcontroller IC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4021 $56.0840
100+ $1.1505 $115.0500
155+ $1.1145 $172.7475
210+ $1.0786 $226.5060
270+ $1.0426 $281.5020
360+ $0.9348 $336.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess