EN
  • EN
  • DE
  • IT

MT48LC4M32B2TG-6:G

Part No MT48LC4M32B2TG-6:G
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 4Mx32-6 166MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944686-MT48LC4M32B2TG-6:G
Ultra Librarian 3D Model Ultra Librarian MT48LC4M32B2TG-6:G CAD Model

Description

The 871133 is a high-speed synchronous dynamic random-access memory (SDRAM) that is designed to meet the needs of high-performance computing systems.

  • Capacity: With a capacity of 256 megabits (Mb), this memory module is ideal for use in applications that require large amounts of memory, such as servers, workstations, and high-end gaming computers.
  • Performance: The 871133 has a clock frequency and data transfer rate that varies based on the specific model, making it a versatile memory module that can be used in a wide range of applications.
  • Features: Its low power consumption and high reliability make it an ideal choice for critical applications that require continuous operation.
  • Category: This memory module falls under the Memory category and is part of the Series product line.

You May Also Be Interested in

Zentel
SD 32Mx8 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 166MHz Pb-Free
Lowest to $10.4094
Samsung
SD 32Mx4-75 PC133 CL3
Need more? Email Us
Qimonda
SD 32Mx4-7 133MHz CL2
Need more? Email Us
Samsung
SD 64Mx8-75 133MHz Pb-Free
Need more? Email Us
Samsung
SD 16Mx16
Lowest to $3.6531
Alliance Memory, Inc.
SD 32Mx16-75 Pb-Free 133MHz
Need more? Email Us
Qimonda
SD 32Mx4-75 133MHz CL2
Need more? Email Us
Elpida Memory
SD 16Mx16-75 133MHz CL3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.2362 $71.6534
16+ $8.3993 $134.3888
24+ $8.1368 $195.2832
33+ $7.8742 $259.8486
43+ $7.6129 $327.3547
57+ $6.8251 $389.0307
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess