LMH6601MGX

Part No LMH6601MGX
Manufacturer National Semiconductor (TI)
Catalog Newest Parts
Description 250 MHz, 2.4V CMOS Op Amp with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201500-LMH6601MGX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited

Description

The National Semiconductor (TI) 1201500-LMH6601MGX is a product with medium popularity and limited supply and demand status. The manufacturer's homepage is www.national.com.

You May Also Be Interested in

ON Semiconductor
Fibre Channel Coaxial Cable Driver and Loop Resiliency Circuit | IC DRIVER COAX CABLE 16SOIC
Lowest to $2.4260
Micrel
28V, 12A Hyper Speed Control™ Synchronous DC/DC Buck Regulator
Lowest to $5.2390
Texas Instruments
Multi-Gain Analog Temperature Sensor | SENSOR ANALOG -50C-150C SC70-5
Lowest to $0.6486
Coilcraft
Shielded Power Inductors MLC12xx/15xx
Lowest to $0.7432
Microchip Technology
500mA Low-Noise LDO Regulator | IC REG LINEAR 3.3V 500MA TO263-5
Lowest to $0.9704
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.3V 150MA SC70-5
Lowest to $0.2895
Maxim Integrated
200mA/250mA/300mA Current-Limit Switches
Lowest to $3.9190
Texas Instruments
DDR Termination Regulator
Lowest to $0.1940
Texas Instruments
MICROPOWER INTEGRATED VOLTAGE REFERENCES
Lowest to $0.4045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
45+ $1.2007 $54.0315
90+ $1.1233 $101.0970
140+ $1.0846 $151.8440
200+ $1.0071 $201.4200
260+ $0.9684 $251.7840
325+ $0.9296 $302.1200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 6,750 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention