LP38503TS-ADJ

Part No LP38503TS-ADJ
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description 3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203267-LP38503TS-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited

Description

The LP38503TS-ADJ is a voltage regulator IC manufactured by National Semiconductor (TI) that is designed to operate with a wide range of input voltages. The supply and demand status is limited. This IC is ideal for use in various electronic devices, including digital cameras, portable audio players, and other battery-powered devices. The LP38503TS-ADJ voltage regulator IC provides a stable output voltage with high accuracy and low dropout voltage. The device is designed to operate in a temperature range of -40°C to 125°C.

You May Also Be Interested in

Microchip Technology
1000 mA, Low Voltage, Low Quiescent Current LDO Regulator | IC REG LINEAR 5V 1A TO220-3
Lowest to $0.9109
Microchip Technology
3A Fast-Response LDO Regulator | IC REG LINEAR 5V 3A TO220-3
Need more? Email Us
Texas Instruments
LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 2.7V 150MA SOT23-5
Lowest to $0.2746
Microchip Technology
IC REG LDO 5V 0.5A SOT223-3
Lowest to $0.4679
ON Semiconductor
IC REG LDO 2.8V 0.15A 5TSOP
Lowest to $0.0074
ON Semiconductor
1.0 A Negative Voltage Regulators | IC REG LINEAR -12V 1A TO220AB
Lowest to $0.3740
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator
Lowest to $1.2990
SII Semiconductor Corporation
IC REG LINEAR 1.3V 0.25A SOT23-3
Lowest to $0.4140
Texas Instruments
IC REG LDO 5V 0.5A SOT223
Lowest to $0.1667

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention