Please be advised, WIN SOURCE will be having the Mid-Autumn Festival from September 15 to September 17.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

We appreciate your understanding and continued support.

MC78L05ABDG

Part No MC78L05ABDG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Three-Terminal Low Current Positive Voltage Regulators | IC REG LINEAR 5V 100MA 8SOIC
Sample
ECAD Module
Need Help

Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 5V
Output Current 100mA
Current - Quiescent (Iq) 6mA
PSRR 49dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC78L05
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1220129-MC78L05ABDG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance

Description

ON Semiconductor MC78L05ABDG Voltage Regulator

The MC78L05ABDG is a reliable and compact fixed-voltage integrated circuit regulator designed by ON Semiconductor. This regulator is specifically engineered to deliver a steady 5V output, making it an ideal choice for a wide range of electronic applications that require a regulated power supply. The device ensures consistent performance and is suitable for use in consumer electronics, office machinery, and industrial equipment.

With an output current of up to 100mA, the MC78L05ABDG is capable of powering small-scale projects and can be incorporated into more complex circuits as a local on-card regulator. This versatility makes it a staple component in both hobbyist projects and professional designs. The regulator features thermal shutdown and current limiting, enhancing the safety of your projects by protecting against over-current and over-temperature conditions.

The MC78L05ABDG comes in a TO-92 package, known for its small footprint and ease of integration into a variety of PCB layouts. Its three-terminal configuration simplifies circuit design, as it requires minimal external components to function effectively. The input voltage range of this device is from 7V to 35V, offering flexibility in various power supply scenarios while ensuring a stable 5V output.

Key specifications of the MC78L05ABDG include:

  • Output Voltage: 5V
  • Output Current: 100mA
  • Input Voltage Range: 7V to 35V
  • Package Type: TO-92
  • Thermal Overload Protection
  • Short Circuit Current Limiting
  • No External Components Required

ON Semiconductor's commitment to quality ensures that the MC78L05ABDG voltage regulator meets the highest standards of reliability and performance. Whether you're designing a simple power supply or integrating the regulator into a more complex system, the MC78L05ABDG is an excellent choice for maintaining a consistent 5V rail with minimal hassle.

For detailed technical specifications, application notes, and safety information, it is recommended to consult the official datasheet provided by ON Semiconductor before integrating the MC78L05ABDG into your design.

You May Also Be Interested in

Murata Electronics North America
IC REG LINEAR 3.3V 80MA SC82AB
Lowest to $1.502
Murata Electronics North America
AUTOMOTIVE, 1.5-A, 0.8-V LOW-NOI
Lowest to $2.167
Murata Electronics North America
IC REG LINEAR 3.3V 1.5A TO220AB
Lowest to $0.867
Murata Electronics North America
IC REG LINEAR FIXED LDO REG / Linear Voltage Regulator IC Output
Lowest to $3.631
Murata Electronics North America
IC REG LINEAR 3.3V/5V 50MA 8TDFN
Need more? Email Us
Murata Electronics North America
IC REG LINEAR POS ADJ 2A 14TDFN
Lowest to $1.787
Murata Electronics North America
IC REG LIN POS ADJ 100MA 8SOIC
Lowest to $0.113
Murata Electronics North America
IC REG LINEAR 0.8V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Murata Electronics North America
IC REG LIN POS ADJ 750MA 10CFP
Lowest to $899.939

Top Sellers

Murata Electronics North America
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.928
Murata Electronics North America
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.013
Murata Electronics North America
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.122
Murata Electronics North America
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.799
Murata Electronics North America
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.190
Murata Electronics North America
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.082
Murata Electronics North America
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.082
Murata Electronics North America
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.109
Murata Electronics North America
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.271
Murata Electronics North America
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.907
Murata Electronics North America
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.440
Murata Electronics North America
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.605
Murata Electronics North America
IC USB FS SERIAL UART 32-QFN
Lowest to $4.821
Murata Electronics North America
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.605
Murata Electronics North America
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.596

Pricing & Ordering

$0.0913
Quantity Unit Price Ext. Price
370+ $0.136 $50.320
895+ $0.112 $100.240
1,390+ $0.108 $150.120
1,905+ $0.105 $200.025
2,480+ $0.101 $250.480
3,300+ $0.091 $300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 108,910 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention